Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP OMEN Voodoo Pullover
:
OMEN Voodoo Women Pull-Over Hoodie Black - L
The long product name of HP OMEN Voodoo Pullover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
OMEN Voodoo Women Pull-Over Hoodie Black - L
More>>>
HP OMEN Voodoo Pullover:
The official description of HP OMEN Voodoo Pullover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The OMEN Voodoo Hoodie is the perfect blend of comfort and functionality with soft moisture-wicking fabric, a hidden media pocket, and thumb holes.
Short summary description HP OMEN Voodoo Pullover:
This short summary of the HP OMEN Voodoo Pullover data-sheet is auto-generated and uses the product title and the first six key specs.
HP OMEN Voodoo, Adult, Female, Pullover, Black, Crew neck, Long sleeve
Long summary description HP OMEN Voodoo Pullover:
This is an auto-generated long summary of HP OMEN Voodoo Pullover based on the first three specs of the first five spec groups.
HP OMEN Voodoo. Consumer life stage: Adult, Gender: Female, Knitwear type: Pullover. Material: Fleece. Weight: 470 g, Package width: 279.4 mm, Package depth: 368.3 mm