AMD Ryzen 5 3600 (32MB Cache, 3.6GHz), 16GB DDR4-SDRAM, 2000GB HDD, 256GB SSD, AMD Radeon RX 5500 (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Power to train hard. And game harder.Let nothing stop you from playing at your best. With the industry's latest components, micro—ATX compatible upgradability, and a design that you can personalize, the OMEN Obelisk delivers performance to achieve new heights.
HP OMEN by HP Obelisk 875-0073na, 3.6 GHz, AMD Ryzen™ 5, 3600, 16 GB, 2.26 TB, Windows 10 Home
HP OMEN by HP Obelisk 875-0073na. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 5500. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black