location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Rechargeable 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WX69AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018183803 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2019
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Black, Pink
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI :
The long product name of HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Rechargeable Mouse 500
More>>>
HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI:
The official description of HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Being at the pinnacle of productivity requires a device that understands the balance between performance and precision. With meticulous design and undeniable power, this mouse is as versatile as it is comfortable, seamlessly fitting into your lifestyle—from your office to your life at home.

Features

Rechargeable power
- Stay productive with battery life that lasts up to 11 weeks on a single charge.

Exceptional responsiveness
- With 1600 dpi, this laser sensor provides accuracy and precision - on almost every surface.

Impressive design
- Carefully crafted, rubber grips and an aluminum finish provide the ideal texture for added control.
- Quick and easy charge
- Indicator light alerts you when sensing low battery. Recharge quickly with micro-USB while you work.
- Custom touch
- Switch between 1,600, 1,200, and 800 dpi to adjust your control and tracking speed.
- Convenient pairing
- Advanced Link-5 technology connects five HP-compatible devices all at once.
- Platform versatility
- Compatible with devices running Windows, Mac, or Chrome OS.

Short summary description HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI:
This short summary of the HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Rechargeable 500, Ambidextrous, Laser, RF Wireless, 1600 DPI, Black, Pink

Long summary description HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

HP ENVY Rechargeable 500. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product colour: Black, Pink

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
2
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black, Pink
HP segment
Home
Power
Charging port type
Micro-USB Type-B
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Yes
Weight & dimensions
Width
107 mm
Depth
67 mm
Height
38.6 mm
Weight
120 g
Packaging data
Package width
107 mm
Package depth
67 mm
Package height
38.7 mm
Package weight
160 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Micro receiver
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:33:12
Uk has collected 1 expert review for HP ENVY Rechargeable 500 mouse Office Ambidextrous RF Wireless Laser 1600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)