location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1NM40UTR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-7600U (4MB Cache, 2.8GHz)
  • - 33.8 cm (13.3") Touch
  • - 16GB (2133MHz) DDR4-SDRAM & 512GB SSD
Long product name HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7600U (4MB Cache, 2.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 33.8 cm (13.3") Touch, Intel HD Graphics 620, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seductive. Secure. Your new favorite carry-on.
With 360° of versatility across five modes, comprehensive security, and up to 16 hours and 30 minutes of battery life, the thin and light HP EliteBook x360 1030 is the perfect PC for highly mobile professionals. Wherever business or pleasure takes you, set a new benchmark for work and fun.
With 360° of versatility across five modes, comprehensive security features, and up to 16 hours and 30 minutes of battery life, the thin and light HP EliteBook x360 1030 is the perfect PC for highly mobile professionals.

Short summary description HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1030 G2, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1030 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.28 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Refurbished
Yes
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.8 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7600 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR33Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Quad Speakers
HP ePrint
Yes
HP Support Assistant
Yes
HP Software provided
HP Hotkey Support;Skype; Buy Office; Bing Search; HP DriveLock; HP Image Assistant; HP Mobile Connect Pro;HP Noise Cancellation;JetAdvantage
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
57 Wh
Battery life (max)
16.5 h
Fast charging
Yes
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
316.9 mm
Depth
218.5 mm
Height
14.9 mm
Weight *
1.28 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-06-18 03:02:25
Uk has collected 79 expert reviews for HP EliteBook x360 1030 G2 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetguy.com.au
Updated:
2020-06-18 03:02:22
HP's Elite range of PCs, notebooks and more are reserved for business use. They are top specified, have Mil-STD 810G durability, incredible reliability and longevity. HP's EliteBook x360 1030 G2 comes with a range of processors, ram, storage, screens, tou...
Good Rugged Mil-STD construction and enterprise quality build, Stunning looks, thin and light, Silent running – no fan noise on the i5, Good Wacom Pen, Love the keyboard and trackpad – among the best, X360 is the most useful form factor...
Bad Larger top and bottom screen bezels than the Spectre – no big issue, Chunky external power brick – it is big at 400g Would have liked second USB-C port but 2 x USB-A ports are great, Average audio does not quite deliver what I expect of B&O tuning...
92%
techradar.com
Updated:
2020-06-18 03:02:23
The HP EliteBook x360 1030 G2 is the company's mainstream device for those looking to grab a laptop that can also double as a tablet if needed. It is the company's cheapest convertible notebook and competes with the likes of the Lenovo ThinkPad X1 Yoga an...
Good Excellent value for money, Superb performance and battery life, Attractive optional features...
Bad CPU used in test machine is not available at retail, SATA SSD, Proprietary power port...
Bottom line There are two models of this EliteBook that feature the Core i5 CPU – choose wisely and opt for the more expensive one which carries the part number 1EN90EA#ABU. At £1,427 ($1,880) at the time of writing, it is slightly dearer than the other model (by abo...
80%
pcauthority.com.au
Updated:
2020-06-18 03:02:23
Packed with a slew of business features, HP's latest convertible laptop is gunning for the boardroom. The aluminium unibody is accented with diamond-cut edges, with a professional aesthetic that's attractive without being garish. Despite its sleek looks...
Bottom line "It adds up to one of the most versatile and well-rounded convertible laptops around."...
83%
HEXUS.net
Updated:
2020-06-18 03:02:23
Want a high-quality business laptop? Lenovo's ThinkPad X1 Carbon has set the benchmark, but this is a fiercely contested area of the market, with multiple manufacturers eager to lock down lucrative enterprise contracts. HP is one of the biggest names in t...
Good Solid performance, Outstanding battery life, Great keyboard and trackpad, Optional pen is a useful accessory, Comprehensive security, Three-year warranty...
Bad Display could be brighter, Not great in tablet mode, Limited UK configuration options...
Bottom line When tasked with purchasing, say, 100 laptops for your workforce, it can be difficult to pick one model that ticks all the relevant boxes. If you happen to be facing that particular dilemma, take a good look at HP's EliteBook x360 G2.Introduced as one...
0%
bit.com.au
Updated:
2020-06-18 03:02:23
HP has built a strong reputation as a provider of business-grade IT hardware, and with good reason. The company's laptops reliably feature excellent performance, strong business functionality and attractive design, and HP is now looking to continue this t...
Bottom line The screen is somewhat disappointing, but the HP Elitebook X360 is otherwise an excellent business-class convertible laptop. It's got plenty of power, a plethora of ports and security features, and a sharp, elegant aesthetic.OverallSpecsFrom $1999 AUD(pri...
80%
gadgetscentral.co.uk
Updated:
2020-06-18 03:02:23
2017 is rapidly turning into the rear of the ultra-sleek 2-in-1. The HP EliteBook x360 G2 is the latest challenger and it's a fine example of the breed.It's clad in smart, matte silver aluminium, packed with high-spec internals and, just like the Dell XPS...
Bottom line The HP EliteBook x360 G2 is a fantastic 2-in-1 laptop that deserves high praise. From its sturdy, sleek design to performance and connectivity options, through to its excellent battery life and security options, it's a cracking 13.3in laptop.It's let down...
0%
expertreviews.co.uk
Updated:
2020-06-18 03:02:23
It’s clad in smart, matte silver aluminium, packed with high-spec internals and, just like the Dell XPS 13 2-in-1 it’s slim and light enough that it looks just like a regular laptop, even up close.And yet, the HP EliteBook x360 G2 is as flexible as any 2-...
Good Great performance, Stylish design, Full range of ports...
Bad Disappointing screen, Slightly thick, Runs worryingly hot...
Bottom line With Intel’s latest processor inside, the HP EliteBook x360 is fast, but it also gets toasty...
80%
itpro.co.uk
Updated:
2020-06-18 03:02:23
Sign up for our daily newsletter Image 1 of 6 HP has built a strong reputation as a provider of business-grade IT hardware, and with good reason. The company's laptops reliably feature excellent performance, strong enterprise functionality and attractiv...
Good Excellent performance, stylish design and appearance, Full complement of ports...
Bad Underwhelming screen, Slightly chunky compared to other convertibles...
Bottom line Despite being let down by a somewhat disappointing screen, the HP Elitebook X360 is a phenomenal business-class hybrid. It's got plenty of power, a plethora of ports and a sharp, elegant aesthetic to ensure that you'll stand out at your next client mee...
80%
trustedreviews.com
Updated:
2020-06-18 03:02:23
HP's EliteBook line has been a mainstay of business laptops for years, and the EliteBook x360 G2 is perhaps the company's most attractive yet. With a fully flexible hinge, metal chassis, support for an optional stylus and glut of security features, this i...
Good Attractive design, Lots of security features, Good performance, Decent battery life...
Bad Slower SSD on this model, Stylus costs extra in UK...
90%
Digitaltrends.com
Updated:
2020-06-18 03:02:24
Intel's Ultrabook initiative and Microsoft's Surface have raised people's expectations of what qualifies as an acceptable high-end Windows 10 PC. Nowhere is this truer than with business-class notebooks, where employees expect the same qualities in employ...
Good Elegant design and superior build quality, Excellent keyboard and touchpad, Strong business features and value, Solid performance, 3-year standard warranty...
Bad A little expensive, Dim 1080p screen with only average quality, Uncomfortable heat exhaust port...
Bottom line If you're looking for a secure, manageable, and good-looking productivity workhorse, then the HP EliteBook x360 G2 is an excellent option. You'll pay just a bit more than for a mainstream 13.3-inch 2-in-1 machine, but you'll get more than enough value to...
80%
wovow.org
Updated:
2020-06-18 03:02:24
The HP brand has just launched its smartphone HP Elite x3. It is a Dual-SIM model specially designed for the company and for professional profiles, which easily transforms into a laptop and has several accessories to help workers in their daily tasks. Its...
0%
topnewreview.com
Updated:
2020-06-18 03:02:22
Packed with a slew of business features, HP 's latest convertible laptop is gunning for the boardroom. The aluminium unibody is accented with diamond-cut edges, with a professional aesthetic that's attractive without being garish. Despite its sleek looks...
80%
topnewreview.com
Updated:
2020-06-18 03:02:22
While you can achieve some cleverness thanks to the extra flexibility of the screen hinge, you'll either use it as a laptop or as a tablet (on steroids). HP claims it actually has five modes, with ‘presentation', ‘media' and ‘conference' rounding things o...
0%
neowin.net
Updated:
2020-06-18 03:02:23
Announced back in January at CES alongside some new Spectre x360 PCs, HP unveiled the EliteBook x360 1030 G2, a convertible from its business lineup. It's a premium convertible device, and it comes with a number of business-centric features.For one thing...
Bottom line The HP EliteBook x360 1030 G2 is an excellent 360-degree convertible for businesses. The hinge allows it to conform to multiple form factors and therefore multiple use cases. It's fantastic for anything from standard laptop productivity, to showing presen...
0%
computershopper.com
Updated:
2020-06-18 03:02:24
So many consumer and business laptops nowadays look, in profile or general demeanor, like Apple's iconic MacBook Air —tapered silver slices—that it has become cliche to call something a "MacBook Air clone." And while HP's new flagship business 2-in-1, the...
Good Business-calling-specific keys, audio features, Superlight design, Full-size ports, Long battery life, plus quick-charge function, Robust performance, in our maxed-out test configuration...
Bad Keyboard feels decent and clicky, but slightly shallow, Tinny, low-impact audio for anything but speech...
Bottom line A superior rotating 2-in-1 for business, the x360 emphasizes collaboration features, battery life, pen input, and max mobility in a classy 13.3-inch machine you'll be proud to carry. Read More...
80%
notebookcheck.net
Updated:
2020-06-18 03:02:24
A true favorite! HP's EliteBook series stands for high-end business laptops. In this review, you will find out if HP can follow up on their promises with this EliteBook x360 1030 G2...
Good fancy design, flawless workmanship, very good input devices, good system performance, no CPU throttling, high flexibility due to 360-degree hinges, low energy consumption, very long battery life, pleasantly quiet (often completely silent), extensive secu...
Bad low display brightness, no NVMe SSD, 256 GB SSD, hardly any possibilities for expansion...
88%
pcmag.com
Updated:
2020-06-18 03:02:24
The HP EliteBook x360 1030 G2 (starts at $1,269; $1,979 as tested) is a business laptop with a slim, 2-in-1 convertible form factor. It has a multimode hinge, so you can use the keyboard and the screen in various positions, and the laptop delivers an impr...
Good Long battery life, Intel Core i7 power, Compact, convertible form factor, Premium construction and design, USB-C with Thunderbolt 3 port and USB 3,0 ports, Windows Hello works with fingerprint reader and IR webcam...
Bad 512GB SSD and 16GB of RAM make it somewhat pricey, Lacks on-board storage for Active Pen...
Bottom line Despite its flashy exterior, the HP EliteBook x360 2-in-1 laptop is all business inside, with an Intel Core i7 processor, 14-hour battery life, and a comprehensive set of security features...
80%
arstechnica.com
Updated:
2020-06-18 03:02:24
Whether you like it or not, you probably spend more time on your work computer than your personal machine. If those devices happen to be one and the same, then you probably want something thin, light, and attractive, not one of the bulky business laptops...
Good battery life...
Bad Pen requires a AAAA battery, Price quickly increases depending on how many HP extra features you want...
0%
Laptopmag.com
Updated:
2020-06-18 03:02:24
Business laptops typically reflect the corporate market they're built for: They're inoffensive and just a tad boring. But it doesn't have to be this way. HP's new EliteBook x360 G2 is proof that your work laptop should be no less sleek, comfortable or pow...
Good Beautiful design, Long battery life, Variety of security options, Great keyboard...
Bad Dimmer-than-average display...
Bottom line The HP EliteBook x360's great keyboard, stunning looks, long battery life and variety of security features make it the business 2-in-1 to beat...
90%