location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Aquaforce

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquaforce
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1580
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646052108
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2024 09:06:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock Aquaforce
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fish Protection System – protects small fish from accessing the pump
  • - Large cage surface area reduces cage clogging & improves water purity
Warranty: 3 years
Long product name Hozelock Aquaforce :
The long product name of Hozelock Aquaforce. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aquaforce
More>>>
Short summary description Hozelock Aquaforce:
This short summary of the Hozelock Aquaforce data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Aquaforce, 25 W, 1000 l/h, Black, Grey

Long summary description Hozelock Aquaforce:
This is an auto-generated long summary of Hozelock Aquaforce based on the first three specs of the first five spec groups.

Hozelock Aquaforce. Proper use: Water-supply, Product colour: Black, Grey, Product type: Water pump. Maximum delivery height: 1.5 m, Flow rate: 1000 l/h, Delivery head: 1.5 m. Power: 25 W. Package width: 280 mm, Package depth: 110 mm, Package height: 220 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Aquaforce 2500 30 W 2500 l/h
(show image)
1581 Aquaforce 2500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 4000 50 W 4000 l/h
(show image)
1582 Aquaforce 4000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 6000 65 W In-well pump 6000 l/h
(show image)
1583 Aquaforce 6000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 8000 95 W 8000 l/h
(show image)
1584 Aquaforce 8000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 12000 130 W 12000 l/h
(show image)
1585 Aquaforce 12000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Aquaforce 15000 180 W 15000 l/h
(show image)
1586 Aquaforce 15000 0.00
(excl. VAT)
0 (incl. VAT)