Hozelock Aquaforce 8000 95 W 8000 l/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28306
Info modified on:
06 Dec 2023, 15:05:10
Warranty:
3 years
Long product name Hozelock Aquaforce 8000 95 W 8000 l/h:

Pump, 8000 L/h, 95 W, Fish Protection System

Short summary description Hozelock Aquaforce 8000 95 W 8000 l/h:

Hozelock Aquaforce 8000, 95 W, 8000 l/h, Black, Grey

Long summary description Hozelock Aquaforce 8000 95 W 8000 l/h:

Hozelock Aquaforce 8000. Proper use: Water-supply, Product colour: Black, Grey, Product type: Water pump. Maximum delivery height: 4 m, Flow rate: 8000 l/h, Delivery head: 4 m. Power: 95 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Package width: 320 mm, Package depth: 135 mm, Package height: 230 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.