location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HiMedia Check ‘HiMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5 PRO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7105278301408
Category: Smart TV Boxes Check ‘HiMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HiMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 11:07:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD 3840 x 2160 pixels 60 fps
  • - 8 GB Flash
  • - 2048 MB DDR3
  • - Wi-Fi Ethernet LAN Bluetooth
  • - HDMI 2.0a
  • - AVS, H.264, H.265, MPEG2, MPEG4, VC-1, VP6, VP8, VP9
  • - Android 5.1
  • - Silver
Long product name HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN :
The long product name of HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi3798CV200 Quad-core 64bit, 2GB DDR3, 8GB Flash, HDMI, USB, MMC/SD, WIFI, 10/100/1000Mbit/s, Android 5.1
More>>>
Short summary description HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN:
This short summary of the HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HiMedia Q5 Pro, Hi3798CV200, 2048 MB, DDR3, 8 GB, Flash, MMC, SD

Long summary description HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN:
This is an auto-generated long summary of HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.

HiMedia Q5 Pro. Processor model: Hi3798CV200. Internal memory: 2048 MB, Internal memory type: DDR3. Internal storage capacity: 8 GB, Storage media type: Flash, Compatible memory cards: MMC, SD. Graphics card: Mali-T720. Operating system installed: Android, Lifestyle apps: Skype, Video apps: Netflix, YouTube

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Uk has collected 1 expert review for HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetexplained.com
Updated:
2017-03-01 08:06:27
There are a fair amount of Android TV boxes to choose from but if you want the perfect home theater you want a 4K Ultra HD set-top box , like the HIMEDIA Q5 Pro , that supports Dolby Vision high-dynamic-range technology The HIMEDIA Q5 Pro...
0%
Brand Image Product code Product Stock Price from
HiMedia

HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN
(show image)
Q10 PRO Q10 Pro 0.00
(excl. VAT)
0 (incl. VAT)
HiMedia

HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN
(show image)
H8 PLUS H8 Plus 0.00
(excl. VAT)
0 (incl. VAT)