Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HiMedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q10 Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q10 PRO
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7105275615973
Category Smart TV Boxes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHiMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8981
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 01 Oct 2019 12:16:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN :
The short editorial description of HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN

Hi3798CV200 Quad-core 64bit, GPU Mali T720, 2GB DDR3, 16GB Flash, USB, WIFI, 10/100/1000Mbit/s, MMC/SD, Android 5.1
More>>>
Short summary description HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN:
This short summary of the HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HiMedia Q10 Pro, Huawei, Hi3798CV200, 2048 MB, DDR3, 16 GB, Flash

Long summary description HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN:
This is an auto-generated long summary of HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.

HiMedia Q10 Pro. Processor manufacturer: Huawei, Processor model: Hi3798CV200. Internal memory: 2048 MB, Internal memory type: DDR3. Internal storage capacity: 16 GB, Storage media type: Flash, Storage drive size: 3.5". Graphics adapter: Mali-T720. Operating system installed: Android, Lifestyle apps: Skype, Video apps: NetFlix,YouTube

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Uk has collected 6 expert reviews for HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Nl heeft 6 proffesionele recensies verzameld voor HiMedia Q10 Pro Zwart 4K Ultra HD 16 GB Wi-Fi Ethernet LAN. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Fr a recueilli 6 avis d’experts pour HiMedia Q10 Pro Noir 4K Ultra HD 16 Go Wifi Ethernet/LAN et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
De hat 6 Expertenmeinungen über HiMedia Q10 Pro Schwarz 4K Ultra HD 16 GB WLAN Eingebauter Ethernet-Anschluss eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Testseek ha raccolto 6 recensioni da parte di esperti per HiMedia Q10 Pro Nero 4K Ultra HD 16 GB Wi-Fi Collegamento ethernet LAN e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Es ha coleccionado 6 opiniones de expertos para HiMedia Q10 Pro Negro 4K Ultra HD 16 GB Wifi Ethernet y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Dk har samlet 6 ekspertanmeldelser for HiMedia Q10 Pro Sort 4K Ultra HD 16 GB Wi-Fi Ethernet LAN og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:27
Se har samlat in 6 experttester för HiMedia Q10 Pro Svart 4K Ultra HD 16 GB Wi-Fi Nätverksansluten (Ethernet) och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-03-01 08:06:27
The Q10 Pro brings together Kodi's excellent media management and HiMedia's insane format support and 4K image quality in one stylish Android TV box. But is this the best Kodi box to buy? We find out in our HiMedia Q10 Pro review. Also see: Best Kodi boxe...
Bottom line The Q10 Pro prices itself out of range for those wanting a simple, no-frills box that adds Android functionality to their TV set, but the HiMedia offers so much more than this. Fantastic format support, expansive storage options and good 4K image quality...
90%
avforums.com
Updated:
2017-03-01 08:06:27
While not the direct successor to the previously reviewed and well regarded Android media player, the HiMedia Q5 , it's not far from being so. That honour falls to the HiMedia Q5 Pro which is identical, specs wise, to the Q10 Pro only it lacks the hard dr...
Good Excellent support for HD and hires audio formats, Extremely good video codec compatibility, 3D ISO playback, 4K YouTube possible, Handles high bitrates easily, Can play HDR10 video...
Bad Some stutter with 23.976 files, 3D MVC plays in 2D, We would prefer no wrapper solution for KODI, Potentially confusing menu system & options...
Bottom line The HiMedia Q10 Pro is an accomplished Android media hub with decent build quality, excellent connectivity options – including HDMI 2.0a for the next-gen of video – and support for up-to-the-minute audio and video formats. The Q10 Pro is the first standal...
80%
gadgetexplained.com
Updated:
2017-06-02 01:09:48
brushed black aluminum finishfast responsive interfacethe front panel features the LCD screen display and touch sensitive buttonsbuilt-in cooling fan3.5" SATA HDD2.5" SATA HDD (laptop size)With the Q10 Pro Internet TV box, you also get a remote control f...
0%
audiovideohd.fr
Updated:
2017-03-01 08:06:27
Au milieu des dizaines de marques chinoises à commercialiser des Android box à tour de bras, certains fabricants ont su lentement, mais sûrement, tirer leur épingle du jeu. C'est notamment le cas de HiMedia, qui annonçait au printemps dernier le lancement...
Good Qualité traitement vidéo et upscaling, Une belle prise en charge multimédia, La compatibilité ISO Bluray 2D/3D, La compatibilité audio HD, Connectique et emplacement HDD, Qualité de fabrication et silence en fonctionnement...
Bad Autoframerate non fonctionnel (hors ISO), Imprex Engine non accessible en mode HDR, Filtre Sharpness non fonctionnel, Microsaccades en résolution 2160/24p (23, 976 Hz lu en 24 Hz), Pas de support HDMI CEC, Interface Android 5.1 inadaptée...
60%
hifitest.de
Updated:
2017-06-21 01:18:22
Immer mehr Internet-Plattformen bieten zunehmend 4K-Ultra-HD-Inhalte zum Download an. Um die ultrascharfen Inhalte sehen zu können, eignet sich ein 4K-Mediaplayer wie der HiMedia Q10 Pro 4K, den wir für Sie getestet haben.Der HiMedia Q10 Pro 4K ist wie de...
Bottom line Der HiMedia überzeugt als vielseitiger 4K-Abspieler und Android- SmartTV-Box. Neben Inhalten aus dem Internet und dem Heimnetzwerk lässt sich der Q10 mit zahlreichen USB-Speichergeräten, SD-Karten und einer internen Festplatte bestücken...
90%
androidpc.es
Updated:
2017-03-01 08:06:27
Hoy gracias a la marca Himedia os traemos la review del nuevo modelo de TV-Box llamado HIMEDIA Q10 Pro. Un equipo que cuenta con una configuración muy completa y está diseñado para la reproducción multimedia de alta calidad. Como veremos en la review tene...
Good Excelente en audio y video, Admite disco SATA de 5.25, Gran nivel de acabados, Comunidad activa, Buen soporte...
Bad Faltan pulir unos puntos en el firmware, Rendimiento en red SAMBA mejorable...
Bottom line Como hemos comprobado en nuestro análisis el modelo HIMEDIA Q10 Pro es sin duda unos de los TV-Box más potentes y con mejores caracteristicas en reproducción de contenidos multimedia a alto nivel. La calidad de imagen y las opciones que nos da el procesad...
0%
Brand Image Product code Product Stock Price from
HiMedia

HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN
(show image)
Q5 PRO Q5 Pro 0.00
(excl. VAT)
0 (incl. VAT)
HiMedia

HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN
(show image)
H8 PLUS H8 Plus 0.00
(excl. VAT)
0 (incl. VAT)