location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HiMedia Check ‘HiMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H8 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H8 PLUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7105278460709
Category: Smart TV Boxes Check ‘HiMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HiMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 11:07:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD 60 fps
  • - 16 GB Flash
  • - 2048 MB DDR3
  • - Wi-Fi Ethernet LAN Bluetooth 4.0
  • - HDMI 2.0
  • - ASF, AVC, AVI, DAT, DIVX, FLV, H.264, H.265, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RM, RMVB, RV, TP, TS, VC-1, VOB, VP6, WMV, XVID
  • - AAC, APE, FLAC, MKA, MP3, WMA
  • - BMP, GIF, JPG, PNG
  • - Android 5.1
  • - Black
Long product name HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN :
The long product name of HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RK3368 Octa-core Cortex-A53, RAM 2GB DDR3+16GB Flash, 10/100/1000Mbit/s, WIFI, HDMI2.0, Android 5.1
More>>>
Short summary description HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN:
This short summary of the HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HiMedia H8 Plus, Rockchip, RK3368, 1.5 GHz, 2048 MB, DDR3, 16 GB

Long summary description HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN:
This is an auto-generated long summary of HiMedia H8 Plus Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.

HiMedia H8 Plus. Processor manufacturer: Rockchip, Processor model: RK3368, Processor frequency: 1.5 GHz. Internal memory: 2048 MB, Internal memory type: DDR3. Internal storage capacity: 16 GB, Storage media type: Flash, Supported file systems: FAT32, NTFS, ext2, ext3. Operating system installed: Android, Lifestyle apps: Skype, Video apps: Netflix, YouTube. Wi-Fi standards: Wi-Fi 5 (802.11ac), Ethernet LAN data rates: 10,100,1000 Mbit/s

Brand Image Product code Product Stock Price from
HiMedia

HiMedia Q10 Pro Black 4K Ultra HD 16 GB Wi-Fi Ethernet LAN
(show image)
Q10 PRO Q10 Pro 0.00
(excl. VAT)
0 (incl. VAT)
HiMedia

HiMedia Q5 Pro Silver 4K Ultra HD 8 GB Wi-Fi Ethernet LAN
(show image)
Q5 PRO Q5 Pro 0.00
(excl. VAT)
0 (incl. VAT)