location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
76736
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76736 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849767364
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 plug to terminal block adapter for quick wiring stripped cable ends
  • - Terminal block with removable screw mounting, suitable for individual installation solutions
  • - Ideally suited for test set-ups, audio purposes of hobbyists, DIY and alarm systems
  • - Adapter with Ethernet plug and 3.5 mm contact spacing
  • - Contacting: 8-pin terminal block
Long product name Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black :
The long product name of Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Terminal Block 8-pin > RJ45 male (8P8C)
More>>>
Short summary description Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black:
This short summary of the Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 76736, Terminal Block 8-pin, RJ-45 (8P8C), Black

Long summary description Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black:
This is an auto-generated long summary of Goobay 76736 cable gender changer Terminal Block 8-pin RJ-45 (8P8C) Black based on the first three specs of the first five spec groups.

Goobay 76736. Connector 1: Terminal Block 8-pin, Connector 2: RJ-45 (8P8C). Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 76743 cable gender changer Terminal Block 2-pin DC Black
(show image)
76743 76743 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 76749 cable gender changer Terminal Block 2-pin DC (5.50 x 2.10 mm) Black
(show image)
76749 76749 0.00
(excl. VAT)
0 (incl. VAT)