Goobay logo

Goobay 76749 cable gender changer Terminal Block 2-pin DC (5.50 x 2.10 mm) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5469
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 76749 cable gender changer Terminal Block 2-pin DC (5.50 x 2.10 mm) Black:
  • - DC plug to terminal block adapter for quick wiring stripped cable ends
  • - Terminal block with push-down clamp, suitable for individual installation solutions
  • - Ideally suited for test set-ups, audio purposes of hobbyists, DIY and alarm systems
  • - Adapter with DC plug and 5.0 mm contact spacing
  • - Positive pole inside, negative pole outside
  • - Contacting: 2-pin terminal block
Long product name Goobay 76749 cable gender changer Terminal Block 2-pin DC (5.50 x 2.10 mm) Black:

Terminal Block 2-pin > DC female (5.50 x 2.10 mm)

Short summary description Goobay 76749 cable gender changer Terminal Block 2-pin DC (5.50 x 2.10 mm) Black:

Goobay 76749, Terminal Block 2-pin, DC (5.50 x 2.10 mm), Black

Long summary description Goobay 76749 cable gender changer Terminal Block 2-pin DC (5.50 x 2.10 mm) Black:

Goobay 76749. Connector 1: Terminal Block 2-pin, Connector 2: DC (5.50 x 2.10 mm). Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.