location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 72501 wire connector RJ45 Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849725012
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2023 10:08:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 72501 wire connector RJ45 Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 connection for terminating network cables
  • - Ethernet plug with latch lug and a sturdy plastic housing
  • - Network connector for flexible stranded and rigid solid inner conductors (AWG 23 - AWG 26)
  • - CAT 6 plug with 50μ gold-plated contacts for a perfect transmission of electrical or optical signals
  • - Unshielded RJ45 plug with 6+2 pin assignment
Long product name Goobay 72501 wire connector RJ45 Transparent :
The long product name of Goobay 72501 wire connector RJ45 Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RJ45 plug, CAT 6A UTP unshielded
More>>>
Short summary description Goobay 72501 wire connector RJ45 Transparent:
This short summary of the Goobay 72501 wire connector RJ45 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 72501, RJ45, Transparent, Male, Straight, Cat6a, U/UTP (UTP)

Long summary description Goobay 72501 wire connector RJ45 Transparent:
This is an auto-generated long summary of Goobay 72501 wire connector RJ45 Transparent based on the first three specs of the first five spec groups.

Goobay 72501. Connector(s): RJ45, Product colour: Transparent, Connector gender: Male. Quantity per pack: 10 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay 93829 wire connector RJ45 Silver
(show image)
93829 93829 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 38292 wire connector RJ45 Zinc
(show image)
38292 38292 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay RJ45 Plug, CAT 6A STP shielded
(show image)
72502 RJ45 Plug, CAT 6A STP shielded 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Tool-free RJ45 Network Plug CAT 6 UTP Unshielded
(show image)
44738 Tool-free RJ45 Network Plug CAT 6 UTP Unshielded 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Tool-free RJ45 Network Connector CAT 5e UTP Unshielded
(show image)
68859 Tool-free RJ45 Network Connector CAT 5e UTP Unshielded 0.00
(excl. VAT)
0 (incl. VAT)