location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 38292 wire connector RJ45 Zinc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38292
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38292 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849382925
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2023 10:15:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 38292 wire connector RJ45 Zinc
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - STP shielded with strain relief
  • - suitable for round cable, max. cable outer diameter: 9 mm
  • - for stranded and solid inner conductor (AWG 22 to 24)
  • - easy and tool-free assembly
  • - simply press down on the connector housing
  • - supports transmission rates on the order of gigabits
  • - cable contacts marked in colour
Long product name Goobay 38292 wire connector RJ45 Zinc :
The long product name of Goobay 38292 wire connector RJ45 Zinc. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tool-free RJ45 network connector CAT 6A STP shielded
More>>>
Short summary description Goobay 38292 wire connector RJ45 Zinc:
This short summary of the Goobay 38292 wire connector RJ45 Zinc data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 38292, RJ45, Zinc, Male, Straight, Cat6a, S/UTP (STP)

Long summary description Goobay 38292 wire connector RJ45 Zinc:
This is an auto-generated long summary of Goobay 38292 wire connector RJ45 Zinc based on the first three specs of the first five spec groups.

Goobay 38292. Connector(s): RJ45, Product colour: Zinc, Connector gender: Male. Outer diameter: 9 mm, Width: 52 mm, Depth: 15 mm. Quantity per pack: 1 pc(s). Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay 72501 wire connector RJ45 Transparent
(show image)
72501 72501 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93829 wire connector RJ45 Silver
(show image)
93829 93829 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Tool-free RJ45 Network Plug CAT 6 STP Shielded
(show image)
38293 Tool-free RJ45 Network Plug CAT 6 STP Shielded 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay RJ45 Plug, CAT 5e STP shielded
(show image)
15016 RJ45 Plug, CAT 5e STP shielded 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay RJ45 Plug, CAT 5e STP Shielded
(show image)
68079 RJ45 Plug, CAT 5e STP Shielded 0.00
(excl. VAT)
0 (incl. VAT)