location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX300 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R3006SX010IN/B3
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5506 2.13 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - DVD-RW
  • - Rack (2U) 800 W
Warranty: 3 years
Long product name Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W :
The long product name of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xeon E5506, 2.13 GHz, 4 GB (1x 4GB) DDR3 1333 RAM ECC, DVD-RW, 1 x PSU, 2 x Seriell, 10 x USB, 2 x VGA, 2 x RJ45, 1 x Service LAN, Rack (2U), 25kg, + WIN SBS 2008 standard
More>>>
Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W:
The official description of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY RX300 S6 is a 2U rack server which has been optimized for virtualization purposes. It provides high, scalable I/O performance, extensive memory options, support for major hypervisor products and top performance with latest Intel® technology. In other words: 7xPCIe Gen2 prevent I/O bottlenecks, up to 192 GB of memory allow for optimal sizing of virtual environments and latest Intel® Xeon® processor 5600 series CPUs deliver top performance.
With its Cool-safe™ design elements like optimized cooling of the system and highly efficient power supplies the PRIMERGY RX300 S6 is the right system to face Green IT challenges.

Short summary description Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S6, 2.13 GHz, E5506, 4 GB, DDR3-SDRAM, 800 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5506
Processor frequency *
2.13 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBF8
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
16
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
18
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
192 GB
Storage
HDD size
3.5"
Number of HDDs supported
6
RAID support *
Yes
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Networking features
Gigabit Ethernet
LAN controller
Intel® 82575EB
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
2
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
5
PCI Express x8 slots
2
Design
Chassis type *
Rack (2U)
Performance
Noise level
45 dB
Software
Compatible operating systems *
Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 Microsoft Windows Server 2003 R2 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37096
Power
Number of power supply units
1
Power requirements
100 - 240V, 47 - 63Hz
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
GS, CE, CSAc/us, FCC, RoHS, WEEE, CB, VCCI, CCC, C-Tick
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
482.6 mm
Depth
770 mm
Height
85.9 mm
Weight
25 kg
Other features
Storage drive controller
ICH10B
Ventilation fan(s)
5
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:55
Uk has collected 1 expert review for Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:38:55
It's taken a while for the blue-chip server vendors to catch up with Intel's launch of its Xeon 5600 processors. Fujitsu is once again the first of the big four to deliver a product to our lab, and in this exclusive review we delve deeper into its new...
Bottom line Fujitsu's new 2U rack server is good value, well designed and easily managed. It offers good expansion too...
83%
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W
(show image)
VFY:R3006SX010IN/B4 Primergy RX300 S6 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W
(show image)
VFY:R3006SX010IN/B2 Primergy RX300 S6 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM
(show image)
VFY:R3006SX010IN Primergy RX300 S6 0.00
(excl. VAT)
0 (incl. VAT)