Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX300 S6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R3006SX010IN show
Show alternative article codes used in the online market place
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17613
This statistic is based on the 91521 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89475 free Open Icecat users.
Info modified on: 20 Jan 2020 18:23:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U):
This short summary of the Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S6, 2.13 GHz, E5506, 4 GB, DDR3-SDRAM, DVD-RW, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U):
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U) based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Chassis type: Rack (2U)

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 5000 Sequence
Processor model *
The model number for the processor in a computer.
E5506
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.13 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor cache
4 MB
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
Number of processors in the product.
1
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4.8 GT/s
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket B (LGA 1366)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor threads
4
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 mm
Processor code
SLBF8
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
No
Thermal Design Power (TDP)
80 W
CPU multiplier (bus/core ratio)
16
Processor system type
DP
Processor series
Intel Xeon 5500 series
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
192 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Storage
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Number of HDDs supported
The total number of hard drives that can be used in/with this product.
6
HDD size
The amount of data that the hard drive can store.
3.5"
Hot-swap
Yes
Network
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
10Base-T/100Base-TX/1000Base-T
Networking features
Ethernet, Fast Ethernet, Gigabit
LAN controller
Intel® 82575EB
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
10
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (2U)
Performance
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
45 dB
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37096
Power
Number of power supply units
2
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
482.6 mm
Depth *
The distance from the front to the back of something.
770 mm
Height *
The measurement of the product from head to foot or from base to top.
85.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
482.6 x 770 x 85.9 mm
Power management
120/230V AC
Slot type
6x 3.5" SATA/SAS (hot-plug), 2x 3.5", 1x 5.25
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
Uk has collected 1 expert review for Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U) and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
Nl heeft 1 proffesionele recensie voor Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 reeks 2,13 GHz 4 GB DDR3-SDRAM Rack (2U) gevonden en de beoordeling is 83 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
Fr a recueilli 1 avis d’experts pour Fujitsu PRIMERGY RX300 S6 serveur Intel® Xeon® séquence 5000 2,13 GHz 4 Go DDR3-SDRAM Rack (2 U) et la note moyenne est de 83 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
De hat 1 Expertenmeinung für Fujitsu PRIMERGY RX300 S6 Server Intel® Xeon® 5000er-Prozessoren 2,13 GHz 4 GB DDR3-SDRAM Rack (2U) zusammengestellt, die Beurteilung ist 83 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
Testseek ha raccolto 1 recensione da parte di esperti per Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® serie 5000 2,13 GHz 4 GB DDR3-SDRAM Armadio (2U) e la valutazione è di 83 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
Es ha coleccionado 1 opiniones de expertos para Fujitsu PRIMERGY RX300 S6 servidor Intel® Xeon® secuencia 5000 2,13 GHz 4 GB DDR3-SDRAM Bastidor (2U) y la calificación media es 83 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
Dk har samlet 1 ekspertanmeldelse for Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM Stativ (2U) og bedømmelsen er 83 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:38:51
Se har samlat in 1 experttest för Fujitsu PRIMERGY RX300 S6 servrar Intel® Xeon® 5000 Sequence 2,13 GHz 4 GB DDR3-SDRAM Rack (2U) och det genomsnittliga betyget är 83 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:38:51
It's taken a while for the blue-chip server vendors to catch up with Intel's launch of its Xeon 5600 processors. Fujitsu is once again the first of the big four to deliver a product to our lab, and in this exclusive review we delve deeper into its new...
Bottom line Fujitsu's new 2U rack server is good value, well designed and easily managed. It offers good expansion too...
83%
Brand Image Product code Product Stock Price from
Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U) 800 W Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U) 800 W
(show image)
VFY:R3006SX010IN/B3 Primergy RX300 S6 0,00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U) 800 W Fujitsu PRIMERGY RX300 S6 server Intel® Xeon® 5000 Sequence 2.13 GHz 4 GB DDR3-SDRAM Rack (2U) 800 W
(show image)
VFY:R3006SX010IN/B2 Primergy RX300 S6 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array
X