location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy RX300 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R3006SX010IN/B2
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5506 2.13 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - DVD-RW
  • - Rack (2U) 800 W
Warranty: 3 years
Long product name Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W :
The long product name of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xeon E5506, 2.13 GHz, 4 GB (1x 4GB) DDR3 1333 RAM ECC, DVD-RW, 1 x PSU, 2 x Seriell, 10 x USB, 2 x VGA, 2 x RJ45, 1 x Service LAN, Rack (2U), 25kg, WIN Server 2008 R2 standard
More>>>
Short summary description Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S6, 2.13 GHz, E5506, 4 GB, DDR3-SDRAM, 800 W, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:39:02
Uk has collected 1 expert review for Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 07:39:02
It's taken a while for the blue-chip server vendors to catch up with Intel's launch of its Xeon 5600 processors. Fujitsu is once again the first of the big four to deliver a product to our lab, and in this exclusive review we delve deeper into its new...
Bottom line Fujitsu's new 2U rack server is good value, well designed and easily managed. It offers good expansion too...
83%
Brand Image Product code Product Stock Price from
Fujitsu

Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W
(show image)
VFY:R3006SX010IN/B4 Primergy RX300 S6 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu

Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM 800 W
(show image)
VFY:R3006SX010IN/B3 Primergy RX300 S6 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu

Fujitsu PRIMERGY RX300 S6 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 4 GB DDR3-SDRAM
(show image)
VFY:R3006SX010IN Primergy RX300 S6 0.00
(excl. VAT)
0 (incl. VAT)