Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S7010 PM-1.7GHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-144100-015
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9497
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB :
The short editorial description of Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB

LIFEBOOK S7010 PM-1.7GHZ 60GB 512MB 14N CDRW DVD BT WL WX IN (PENT-M)
More>>>
Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB:
The official marketing text of Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB as supplied by the manufacturer

The LIFEBOOK S Series is the best friend a frequent traveler can have:
An ultraportable notebook with latest technology and ergonomics. Weighing only 1.7 kg and having a modular bay, the LIFEBOOK S Series redefines the 14-inch notebook class.

Short summary description Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB:
This short summary of the Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK LIFEBOOK S7010 PM-1.7GHZ, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1") 1024 x 768 pixels 0.5 GB 60 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK LIFEBOOK S7010 PM-1.7GHZ. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Weight: 1.75 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 855GME
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM
Graphics
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
SoundBlaster Pro compatible
Number of built-in speakers
2
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
10x
DVD read speed
8x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Adobe Acrobat Reader 6, Norton Ghost 2003, Nero 6, Security panel application, Odyssey, Intervideo WinDVD 5, WIDCOMM BTW
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4800 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, EPA Energy Star, GS, CB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.75 kg
Other features
Security features
Kensington Lock support, administrator password, system password, hard drive password, wake on LAN, security panel with PIN code
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
306 x 247 x 32 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Professional
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x infrared - IrDA 3 x Hi-Speed USB - 4 PIN USB Type A 1 x IEEE 1394 (FireWire) 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x modem - phone line - RJ-11 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x headphones - output - mini-phone stereo 3.5 mm 1 x microphone - input - mini-phone mono 3.5 mm 1 x audio - line-In - mini-phone stereo 3.5 mm 1 x docking / port replicator
Customer service details