location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fujitsu Siemens Lifebook S7010 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA01007-0930
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:26:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name 2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black :
The long product name of 2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fujitsu Siemens Lifebook S7010 AC Adapter, 110 - 240 V, 288 g, Black
More>>>
2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black:
The official description of 2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality AC Adapter to replace your Fujitsu Siemens CA01007-0930.
Generic Ac adapter suitable for many notebooks requiring 18-20v
Guaranteed to meet or exceed the original manufacturer's specifications for the CA01007-0930 AC Adapter.
Get extra performance using a spare Fujitsu Siemens CA01007-0930.

Short summary description 2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black:
This short summary of the 2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power Fujitsu Siemens Lifebook S7010 Adapter, 20 V, Fujitsu Siemens Lifebook S7010, Black, 113 mm, 49 mm, 29 mm

Long summary description 2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black:
This is an auto-generated long summary of 2-Power Fujitsu Siemens Lifebook S7010 Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

2-Power Fujitsu Siemens Lifebook S7010 Adapter. Output voltage: 20 V, Compatibility: Fujitsu Siemens Lifebook S7010. Product colour: Black. Width: 113 mm, Depth: 49 mm, Height: 29 mm. Dimensions (WxDxH): 113 x 49 x 29 mm

Features
Output voltage *
20 V
Compatibility
Fujitsu Siemens Lifebook S7010
Design
Product colour *
Black
Weight & dimensions
Width
113 mm
Depth
49 mm
Height
29 mm
Weight
288 g
Other features
Dimensions (WxDxH)
113 x 49 x 29 mm