"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52" "","","101839","","Fujitsu","LKN:BEL-144100-015","101839","","Laptops","151","LIFEBOOK","S","LIFEBOOK S7010 PM-1.7GHZ","20240307153452","ICECAT","1","25367","https://images.icecat.biz/img/norm/high/101506-365.jpg","670x504","https://images.icecat.biz/img/norm/low/101506-365.jpg","https://images.icecat.biz/img/gallery_mediums/img_101506_medium_1480681374_9661_2323.jpg","https://images.icecat.biz/thumbs/101506.jpg","","","Fujitsu LIFEBOOK S7010 PM-1.7GHZ 35.8 cm (14.1"") 0.5 GB 60 GB","LIFEBOOK S7010 PM-1.7GHZ 60GB 512MB 14N CDRW DVD BT WL WX IN (PENT-M)","Fujitsu LIFEBOOK S7010 PM-1.7GHZ, 1.7 GHz, 35.8 cm (14.1""), 1024 x 768 pixels, 0.5 GB, 60 GB","Fujitsu LIFEBOOK S7010 PM-1.7GHZ. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Weight: 1.75 kg","The LIFEBOOK S Series is the best friend a frequent traveler can have: \r\nAn ultraportable notebook with latest technology and ergonomics. Weighing only 1.7 kg and having a modular bay, the LIFEBOOK S Series redefines the 14-inch notebook class.","https://images.icecat.biz/img/norm/high/101506-365.jpg","670x504","","","","","","","","","","","","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1.7 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 60 GB","Optical drive type: DVD-ROM","HDD speed: 4200 RPM","Graphics","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster Pro compatible","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth","Performance","Motherboard chipset: Intel® 855GME","Software","Bundled software: Drivers & Utilities, Adobe Acrobat Reader 6, Norton Ghost 2003, Nero 6, Security panel application, Odyssey,\nIntervideo WinDVD 5, WIDCOMM BTW","Battery","Battery capacity: 4800 mAh","Battery life (max): 5 h","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Certificates","Certification: CE, EPA Energy Star, GS, CB","Weight & dimensions","Weight: 1.75 kg","Other features","Security features: Kensington Lock support, administrator password, system password, hard drive password, wake on LAN, security panel with PIN code","Dimensions (WxDxH): 306 x 247 x 32 mm","Display: LCD","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x infrared - IrDA \n3 x Hi-Speed USB - 4 PIN USB Type A \n1 x IEEE 1394 (FireWire) \n1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 \n1 x modem - phone line - RJ-11 \n1 x display / video - VGA - 15 pin HD D-Sub (HD-15) \n1 x headphones - output - mini-phone stereo 3.5 mm \n1 x microphone - input - mini-phone mono 3.5 mm \n1 x audio - line-In - mini-phone stereo 3.5 mm \n1 x docking / port replicator"