location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Agility discs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Agility discs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45.85.20.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469466931
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Apr 2022 16:44:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Agility discs :
The long product name of EXIT Agility discs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Agility discs, 20 pieces
More>>>
Short summary description EXIT Agility discs:
This short summary of the EXIT Agility discs data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Agility discs, Agility cones, Universal, Black, Green, Plastic, 200 mm, 200 mm

Long summary description EXIT Agility discs:
This is an auto-generated long summary of EXIT Agility discs based on the first three specs of the first five spec groups.

EXIT Agility discs. Product type: Agility cones, Suitable for: Universal, Product colour: Black, Green. Width: 200 mm, Depth: 200 mm, Height: 80 mm. Package width: 200 mm, Package depth: 200 mm, Package height: 200 mm. Number of pieces: 20 pc(s). Pallet gross width: 2.4 m, Pallet gross length: 80 cm

Brand Image Product code Product Stock Price from
EXIT

EXIT Striker Streetsoccer (set of 10 Pcs)
(show image)
45.10.10.00 Striker Streetsoccer (set of 10 Pcs) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm)
(show image)
45.04.12.00 Striker Streetsoccer (4 Pcs.) + Mini Foamball (ø15cm) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (4 Pcs.) + Soccer ball
(show image)
45.04.11.00 Striker Streetsoccer (4 Pcs.) + Soccer ball 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (set of 4 pcs)
(show image)
45.04.10.00 Striker Streetsoccer (set of 4 pcs) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (2 Pcs.) + Mini Foamball (ø15cm)
(show image)
45.02.12.00 Striker Streetsoccer (2 Pcs.) + Mini Foamball (ø15cm) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (2 Pcs.) + Soccer Ball
(show image)
45.02.11.00 Striker Streetsoccer (2 Pcs.) + Soccer Ball 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer (set of 2 pcs)
(show image)
45.02.10.00 Striker Streetsoccer (set of 2 pcs) 0.00
(excl. VAT)
0 (incl. VAT)
EXIT

EXIT Striker Streetsoccer
(show image)
45.01.10.00 Striker Streetsoccer 0.00
(excl. VAT)
0 (incl. VAT)