location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
200 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 Monitor Pivot, Desk Mount. Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28-115-200
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 16:16:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 11.3 kg
  • - Mounting type: Desk
  • - Black
Warranty: 5-year warranty
Long product name Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black :
The long product name of Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200 Monitor Pivot, Desk Mount, Black
More>>>
Short summary description Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black:
This short summary of the Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black, 11.3 kg, Black

Long summary description Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black:
This is an auto-generated long summary of Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black based on the first three specs of the first five spec groups.

Ergotron 200 Series 200 Monitor Pivot, Desk Mount. Black. Maximum weight capacity: 11.3 kg. Product colour: Black

Brand Image Product code Product Stock Price from
Ergotron

Ergotron 200 Series Desk Mount (2) 9" Extensions Grey
(show image)
28-154-180 200 series Desk Mount (2) 9" Extensions Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Desk Mount 6" Vertical Slide Pivot w/ P/L Grey
(show image)
28-113-180 200 series Desk Mount 6" Vertical Slide Pivot w/ P/L Grey 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Desk Mount (2) 9" Extensions Black
(show image)
28-154-200 200 series Desk Mount (2) 9" Extensions Black 0.00
(excl. VAT)
0 (incl. VAT)