location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite H481S 19" LCD business White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H481S-W3
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 700:1
  • - 40 W
Long product name iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H481S-W3 19"
More>>>
iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

H481S-W3 19"
The features that complement the excellent panel specification of the ProLite H481S make impressive reading. It has a native resolution of 1280 x 1024 and accompanying the ultra fast response time of 8msec is a contrast ratio of 700:1 and a brightness measurement of 300cd/m². The height of the display can be adjusted through 110mm and the screen itself rotates for a landscape or portrait viewing mode. Flexible inputs (1 x VGA & 1 x DVI-D with cables included) reinforces the position of the ProLite H481S as the professional 19” LCD of choice.

Short summary description iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite H481S 19" LCD business White, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, White

Long summary description iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of iiyama ProLite H481S 19" LCD business White computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

iiyama ProLite H481S 19" LCD business White. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: White

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
150°
Viewing angle, vertical
135°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
55 - 75 Hz
Design
Market positioning *
Business
Product colour *
White
Safety
TÜV GS, FCC-B, UL / C-UL, CE, VCCI- B
Certification
TCO'99, MPR III (prEN50279), ISO 13406-2
Ports & interfaces
I/O ports
Headphone socket
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
2 W
Packaging content
Bundled software
Pivot & Liquid view software
Weight & dimensions
Width (without stand)
418 mm
Depth (without stand)
365 mm
Height (without stand)
65 mm
Weight (without stand)
7.7 kg
Other features
Display
LCD
Audio system
2 x 2 W (Stereo)
Bandwidth
0.135 GHz
Brand Image Product code Product Stock Price from
iiyama ProLite H481S 19" LCD business Black computer monitor 48.3 cm (19") 1280 x 1024 pixels iiyama ProLite H481S 19" LCD business Black computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
H481S-B3 ProLite H481S 19" LCD business Black 0.00
(excl. VAT)
0 (incl. VAT)