location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sync Master 730BF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS17BIDKSV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 4 ms 300 cd/m² 600:1
  • - 34 W
Warranty: 3 years
Long product name Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sync Master 730BF
More>>>
Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

17" Digital flat screen monitor with 4ms response time
Boasting a blistering 4ms response time the SM730BF are perfect for gaming and watching video content. MagicSpeed reduces ghosting and jagged pixel effects on such content ensuring improved image quality and user experience. All this combine this with sleek design and dual inputs make this one of the most sought after screens on the market.

Short summary description Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Sync Master 730BF, 43.2 cm (17"), 1280 x 1024 pixels, 4 ms

Long summary description Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung Sync Master 730BF. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Audio input
No
Audio output
No
Ergonomics
Panel mounting interface
75 x 75 mm
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
382 mm
Depth (without stand)
175 mm
Height (without stand)
386 mm
Weight (without stand)
3.6 kg
Other features
Special features
MagicBright MagicColor
Source Testseek summary Average rating
Reviews
Updated:
2011-11-04 02:01:59
Uk has collected 6 expert reviews for Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-11-04 02:01:54
Samsungs practical, no-frills monitor isnt quite good enough to knock ViewSonic off the A List, but if the price drops it could be a bargain The 730BF is a TN (Twisted Nematic) TFT with a grey-to-grey response time of 4ms, placing it among the faste...
67%
expertreviews.co.uk
Updated:
2011-11-04 02:01:55
Samsungs 17in TFT monitor provides great image quality, but its a little pricey Choosing the right TFT monitor can be a bewildering task. Its really quite simple, though. If you do a lot of gaming you need a display with a fast response time, idea...
100%
hardwarezone.com.sg
Updated:
2014-03-31 03:37:36
Samsung speeds into the LCD race with their latest 4ms monitor. The 730BF is an excellent 17-inch panel that just gobbles up the frame rates with its RTA accelerated Gray-to-Gray timing and comes with great color control, all in an elegant eye-pleasing pa...
90%
Brand Image Product code Product Stock Price from
Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
(show image)
LS19MJAKSZ SyncMaster 920N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 711MP computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
LS17MCASS SyncMaster 711MP 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 710N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 710N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
MJ17ASKS SyncMaster 710N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)