location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 920N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19MJAKSZ
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 491597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 250 cd/m² 700:1
  • - 38 W
Long product name Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver :
The long product name of Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 920N
More>>>
Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
The official description of Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SyncMaster 920N has an amazing colour calibration system that gives you the perfect performance every time. Whether it is for games, surfing the internet, or your professional working environment, this monitor delivers a powerful display.

Innovative Design
- Ultra narrow and slim design.
- Clean and simple front view.
- Lightweight.

High Performance
- Superior image quality
- Contrast ration 700:1
- Brightness 250 cm/m²
- MagicSpeed™ - 8ms response time
- MagicBright™ - provides 4 modes for optimum display
- MagicTune™ - OSD control software

Short summary description Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 920N, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Samsung SyncMaster 920N. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.294
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Viewable size diagonal
48.3 cm
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
Audio input
No
Audio output
No
Ergonomics
Panel mounting interface
100 x 100 mm
Swivel angle range
0 - 350°
Tilt angle range
-3 - 22°
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
417 mm
Depth (without stand)
216 mm
Height (without stand)
425 mm
Weight (without stand)
6 kg
Other features
Display
LCD
Certification
TCO'99
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:05
Uk has collected 1 expert review for Samsung SyncMaster 920N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Brand Image Product code Product Stock Price from
Samsung SyncMaster 740BF computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung SyncMaster 740BF computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
LS17HADKSH SyncMaster 740BF 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 940BF computer monitor 48.3 cm (19") 1280 x 1024 pixels Samsung SyncMaster 940BF computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
LS19HADKSE SyncMaster 940BF 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung Sync Master 730BF computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
LS17BIDKSV Sync Master 730BF 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 930BF computer monitor 48.3 cm (19") 1280 x 1024 pixels Samsung SyncMaster 930BF computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
LS19BIDKSV SyncMaster 930BF 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster 710N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver Samsung SyncMaster 710N computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
MJ17ASKS SyncMaster 710N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)