Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ergotron 200 Series Desk Mount Arm, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
200 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 Series Desk Mount Arm, Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28-097-200
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Flat Panel Desk Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byErgotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11346
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:37
The date of the most recent change of this product data-sheet in Icecat.
Dimensional Illustrations (0,2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5-year warranty
Long product name Ergotron 200 Series Desk Mount Arm, Black :
The short editorial description of Ergotron 200 Series Desk Mount Arm, Black

200 Monitor Arm, 2 Extensions, Desk Mount, Black
More>>>
Short summary description Ergotron 200 Series Desk Mount Arm, Black:
This short summary of the Ergotron 200 Series Desk Mount Arm, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 200 Series 200 Series Desk Mount Arm, Black, 11.300 kg, 68.6 cm (27"), Black

Long summary description Ergotron 200 Series Desk Mount Arm, Black:
This is an auto-generated long summary of Ergotron 200 Series Desk Mount Arm, Black based on the first three specs of the first five spec groups.

Ergotron 200 Series 200 Series Desk Mount Arm, Black. Maximum weight capacity: 11.300 kg, Minimum screen size compatibility: 68.6 cm (27"). Tilt angle range: 180. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details