location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW980

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW980
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H305040LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW980
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 1700 h
  • - SXGA (1280x1024)
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - 240 W
Warranty: 3 Years Carry-in
Long product name Epson EMP-TW980 :
The long product name of Epson EMP-TW980. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EMP-TW980
More>>>
Short summary description Epson EMP-TW980:
This short summary of the Epson EMP-TW980 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW980, 1200 ANSI lumens, LCD, SXGA (1280x1024), 762 - 7620 mm (30 - 300"), 15 - 80 kHz, 50 - 85 Hz

Long summary description Epson EMP-TW980:
This is an auto-generated long summary of Epson EMP-TW980 based on the first three specs of the first five spec groups.

Epson EMP-TW980. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: SXGA (1280x1024). Light source type: Lamp, Service life of light source: 1700 h, Lamp type: UHE. Noise level: 26 dB, Country of origin: China. Market positioning: Home cinema. Display number of colours: 16.78 million colours

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SXGA (1280x1024)
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
1700 h
Lamp type
UHE
Lamp power
170 W
Video
Full HD *
Yes
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
HDMI ports quantity *
1
Composite video in *
1
Features
Noise level *
26 dB
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
5.6 kg
Package width
445 mm
Package depth
495 mm
Package height
292 mm
Package weight
8.9 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.19 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.19 m
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
310 x 124 x 406 mm
Power requirements
100-240 V CA ±10 %, 50/60 Hz
I/O ports
1 x Composite 1 x S-video 3 x RCA (YUV) 1 x HDMI (v1.3) 1 x RVB 1 x RS232C
Resolution
1080
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:03:49
Uk has collected 4 expert reviews for Epson EMP-TW980 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%