location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Air Filter - ELPAF20 - EMP-TW980

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF20 - EMP-TW980
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946418322
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:20:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Air Filter - ELPAF20 - EMP-TW980 :
The long product name of Epson Air Filter - ELPAF20 - EMP-TW980. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Filter
More>>>
Short summary description Epson Air Filter - ELPAF20 - EMP-TW980:
This short summary of the Epson Air Filter - ELPAF20 - EMP-TW980 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Air Filter - ELPAF20 - EMP-TW980, Epson, White, EMP-TW1000, 93 mm, 195 mm, 110 mm

Long summary description Epson Air Filter - ELPAF20 - EMP-TW980:
This is an auto-generated long summary of Epson Air Filter - ELPAF20 - EMP-TW980 based on the first three specs of the first five spec groups.

Epson Air Filter - ELPAF20 - EMP-TW980. Brand compatibility: Epson, Product colour: White, Compatibility: EMP-TW1000. Package width: 93 mm, Package depth: 195 mm, Package height: 110 mm. Products per pallet: 2720 pc(s), Quantity per pack: 1 pc(s), Products per pallet (UK): 4080 pc(s)

Features
Brand compatibility *
Epson
Product colour
White
Compatibility
EMP-TW1000
Weight & dimensions
Package width
93 mm
Package depth
195 mm
Package height
110 mm
Weight & dimensions
Package weight
274 g
Technical details
Country of origin
Spain
Logistics data
Products per pallet
2720 pc(s)
Quantity per pack
1 pc(s)
Products per pallet (UK)
4080 pc(s)