- - Educational Laptop Clamshell Black
- - Intel® Core™ i5 i5-5200U 2.2 GHz
- - Touchscreen 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
- - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
- - 128 GB SSD
- - Intel® HD Graphics 5500
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Lithium-Ion (Li-Ion) 65 W
- - Windows 10 Home 64-bit
13.3" HD (1366x768) Touch, Intel Core i5-5200U (3M Cache, up to 2.70 GHz), 8 GB DDR3L, 128 GB SSD, ,Intel HD 5500, Intel Dual Band Wireless-AC 7265 + Bluetooth, Windows 10 Home 64 bit
Built for school.
With a spacious 13.3” display and the exclusive fully sealed keyboard and touchpad, Dell’s Latitude 13 Education Series laptop is ideal for education.
Flexible for Education
Inspire students of all learning styles to do more with a powerful Intel® 5th generation processor, a large 13.3” HD (1366 x 768) display, and easy connection to classroom projectors, cameras or other devices. Choose the optional touch screen10 laptop for a truly interactive experience and a new way to engage with content.
Support learning in and out of the classroom with seamless access to offline software-based educational programs and cloud-based content.
Enable creativity while monitoring students with an activity light that indicates if they are on the network and shouldn’t be.
Keep learning from the first bell to the last with the long-lasting battery that stays charged up to 13 hours.
Durable by Design
Take the hard knocks of school and keep on going with superior shock absorption provided by the rubberized LCD trim and an SSD with no spinning parts. The Latitude 13 Education Series can handle it all.
Work without worrying about spills. The exclusive sealed keyboard and touchpad provides the industry’s best protection against spills on a student laptop. For easy collaboration, students can use the 180-degree hinge to lay the screen completely flat without worrying about it breaking—it’s been tested for student wear and tear.
Get outstanding scratch-resistant protection with the optional 13" touch screen designed for exceptional durability and vivid color.
Drive student success with education solutions
Dell Education Solutions help schools effectively use technology, increase teacher productivity and engage students. From hardware and software support to IT planning and professional development for teachers, Dell helps schools build a digital learning environment from start to finish.
Easy and Secure Manageability
Simplify hardware management with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.
Identify and protect against advanced threats and zero-day attacks with Dell Data Protection | Protected Workspace - a proactive, real-time solution for malware protection.
Encrypt data on virtually any device, across external media and in the cloud with Dell Data Protection | Encryption.
Ensure authorized access through multifactor, single sign-on (SSO) and preboot authentication with Dell Data Protection | Security Tools.
Store credentials securely with an integrated Trusted Platform Module (TPM).
Create a standardized environment and simplify deployments with long lifecycles, Dell Configuration and Deployment Services, and Dell Imaging Services.
Support and warranty
Dell Global Support & Deployment Services – our experts, insights and technology make it easy to keep your team connected and productive providing peace of mind and the freedom to focus on what matters most.
Your system comes with Dell’s Limited Hardware Warranty. If your system encounters an issue that is covered by the warranty that cannot be resolved remotely, Dell will provide a convenient way for your system to be repaired.
DELL Latitude 3350, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB
DELL Latitude 3350. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black