location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PS-BP-BK-5-17 backpack Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-BP-BK-5-17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-BP-BK-5-17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116257660 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PS-BP-BK-5-17 backpack Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey
  • - Man
  • - Notebook compartment 38.1 cm (15")
  • - Handle(s) Carrying handle(s)
  • - Zipper Waterproof
Long product name DELL PS-BP-BK-5-17 backpack Black, Grey :
The long product name of DELL PS-BP-BK-5-17 backpack Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dell Pursuit Backpack 15inch
More>>>
DELL PS-BP-BK-5-17 backpack Black, Grey:
The official description of DELL PS-BP-BK-5-17 backpack Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Securely transport your gaming hardware with the large capacity Dell Pursuit Backpack 15, featuring an EVA molded front shield and a foam padded interior. Constructed of durable, weather-resistant materials, the Pursuit Backpack keeps your laptop and accessories protected even in adverse weather conditions. Experience cool comfort with breathable air mesh back padding and adjustable air mesh straps. Stay organized with a spacious, zip down workstation and multiple storage pockets plus a dedicated laptop sleeve, all providing easy access to all your gaming necessities.

Securely transport your gaming hardware
Keep your gaming hardware safe and secure with the Dell Pursuit Backpack 15. With a hardy EVA molded front shield and a foam padded interior, your laptop and accessories will be protected from the elements while you're out and about.

Experience cool comfort with breathable air mesh materials
Keep cool thanks to a V-shaped air channel design and breathable air mesh back padding. You'll enjoy the comfort the adjustable straps provide as they help distribute the weight of your gaming hardware for an easy carrying experience.

Durable, weather-resistant materials keep your hardware safe
Robust, water-resistant materials keep your hardware safe from adverse weather conditions with 900D heavy duty body fabrics and 1680D coated base material. The base of the backpack features an easily deployable rain cover for extra protection in adverse weather. The backpack also helps keep you safe in low light conditions with reflective accents.

Functional design for easy access and organization
Keep your laptop and accessories organized in the dedicated laptop sleeve. You can easily and efficiently access and organize your gaming gear with its spacious, zip down workstation and multiple storage pockets. Access your necessities with finger-friendly loop-shaped zipper pulls for easy opening and closing.

Compatibility
Fits most Dell laptops up to 15"

Short summary description DELL PS-BP-BK-5-17 backpack Black, Grey:
This short summary of the DELL PS-BP-BK-5-17 backpack Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PS-BP-BK-5-17, Man, 38.1 cm (15"), Notebook compartment, Waterproof

Long summary description DELL PS-BP-BK-5-17 backpack Black, Grey:
This is an auto-generated long summary of DELL PS-BP-BK-5-17 backpack Black, Grey based on the first three specs of the first five spec groups.

DELL PS-BP-BK-5-17. Product main colour: Black, Grey, Coloration: Monochromatic, Recommended gender: Man. Width: 310 mm, Depth: 205 mm, Height: 500 mm

Features
Product main colour *
Black, Grey
Coloration
Monochromatic
Recommended gender
Man
Notebook compartment
Yes
Maximum screen size
38.1 cm (15")
Zipper pocket(s)
Yes
Handle(s)
Yes
Carrying handle(s)
Yes
Features
Closure type
Zipper
Waterproof
Yes
Weight & dimensions
Width *
310 mm
Depth *
205 mm
Height *
500 mm
Weight
930 g
Packaging content
Rain cover
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PS-BP-BK-5-17 backpack Black, Grey:
Disclaimer

Actual configuration might differ from illustration