location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-SL-BK-5-17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7M9N4
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 38.1 cm (15") Grey
  • - Carrying handle(s) Shoulder strap
  • - Dust resistant, Scratch resistant, Water resistant
  • - 658 g
Long product name DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey :
The long product name of DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Sleeve 15 Case
More>>>
DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey:
The official description of DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish protection for your laptop on-the-go
Slip your 13" laptop into the stylish Dell Professional Sleeve 13 to protect your everyday essentials and electronics wherever your busy day takes you. The professionally chic heather dark gray exterior and plush-lined interior protect your laptop from scratches or damage.

Lightweight and comfortable design
The sleeve is lightweight and comfortable to carry around with handles that allow you to grab and go. Or you can go hands-free by using the detachable, adjustable shoulder strap.

Weather resistant materials prevent damage
The heather gray exterior is water resistant to prevent water damage as you go about your day. Plush French blue lining keeps your laptop snug and secure inside the sleeve.

Superb functionality for easy transport
A front organizer panel keeps all your everyday essentials within reach and easy-grip zipper pulls allow easy access to your pens or wallet. While traveling, slip the sleeve onto a rolling luggage with the convenient trolley strap.

Fits 15" laptops
The Dell Professional Sleeve 15 snugly fits up to 15" Dell laptops for secure protection wherever your busy day takes you.

The Dell Professional Sleeve 15 protects your 15” laptop wherever your busy day takes you. The professionally-stylish heather gray exterior is also water resistant to protect your laptop from the weather. The plush French blue lined interior keeps your laptop snug and secure. Safely transport your laptop using the handles on the sleeve or use the detachable, adjustable shoulder strap for hands-free transport. Easy-grip zipper pulls allow quick access to all your everyday essentials which you can store within the front organizer.

Short summary description DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey:
This short summary of the DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PF-SL-BK-5-17, Sleeve case, 38.1 cm (15"), Shoulder strap, 658 g

Long summary description DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey:
This is an auto-generated long summary of DELL PF-SL-BK-5-17 38.1 cm (15") Sleeve case Grey based on the first three specs of the first five spec groups.

DELL PF-SL-BK-5-17. Case type: Sleeve case, Maximum screen size: 38.1 cm (15"), Carrying handle(s), Shoulder strap. Weight: 658 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
38.1 cm (15")
Case type *
Sleeve case
Product main colour *
Grey
Expandable
No
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant, Water resistant
Features
Quantity
1
Weight & dimensions
Width
430 mm
Depth
50 mm
Height
310 mm
Weight
658 g
Logistics data
Harmonized System (HS) code
84733080
Other features
Handle(s)
Yes
Water-resistant
Yes