location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Analog TV PVR Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Analog TV PVR Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTVFMC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909006989
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Conceptronic Analog TV PVR Card :
The long product name of Conceptronic Analog TV PVR Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S-Video, Analog, 576i/576p
More>>>
Conceptronic Analog TV PVR Card:
The official description of Conceptronic Analog TV PVR Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This solution, easily turns your notebook into a TV. The card can be used with an analog cable TV antenna.

- Compatible with analog cable antennas
- Up to 100 channels and supports automatic channel detection
- Supports S-video and composite video camera
- Video recording
- Including software

Short summary description Conceptronic Analog TV PVR Card:
This short summary of the Conceptronic Analog TV PVR Card data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Analog TV PVR Card, Analog, 100 channels, 576i, 576p, Black, Audio (3.5mm)

Long summary description Conceptronic Analog TV PVR Card:
This is an auto-generated long summary of Conceptronic Analog TV PVR Card based on the first three specs of the first five spec groups.

Conceptronic Analog TV PVR Card. TV tuner type: Analog, Channels quantity: 100 channels. Supported video modes: 576i, 576p. Product colour: Black. Cables included: Audio (3.5mm)

TV tuner
Internal *
Yes
TV tuner type *
Analog
Remote control included *
No
Channels quantity
100 channels
Auto channel search
Yes
Video
Supported video modes
576i, 576p
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
TV antenna ports quantity (75 Ohm)
1
Features
Product colour *
Black
Software
Windows operating systems supported
Yes
Packaging content
Cables included
Audio (3.5mm)
User Guide on CD-ROM
Yes
Brand Image Product code Product Stock Price from
Conceptronic USB 2.0 Digital TV Receiver Conceptronic USB 2.0 Digital TV Receiver
(show image)
CTVDIGRCU USB 2.0 Digital TV Receiver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Digital & Analog combo TV card Conceptronic Digital & Analog combo TV card
(show image)
CTVCOMBOC Digital & Analog combo TV card 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic TV PVR & Tuner Card Conceptronic TV PVR & Tuner Card
(show image)
CTVFMI2 TV PVR & Tuner Card 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic External TV USB 2.0 Box Analog Conceptronic External TV USB 2.0 Box Analog
(show image)
CTVUSB2 External TV USB 2.0 Box 0.00
(excl. VAT)
0 (incl. VAT)