location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec SH-01B-B-B Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH-01B-B-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0519
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Chieftec SH-01B-B-B Midi Tower Black :
The long product name of Chieftec SH-01B-B-B Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SH-01B-B-B, Smart Series
More>>>
Chieftec SH-01B-B-B Midi Tower Black:
The official description of Chieftec SH-01B-B-B Midi Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The development of the H-class is dedicated to users, who see the Bigtower and Mediumtowers as too large from the dimension point-of-view, but at the same time they require sufficient installation freedom. The chassis of the H-class are suitable for mATX, ATX, and EATX mainboards. The installation process of the external drives has been equally optimized, so that all chassis of the H-class are toolless. Owing to the patented anti-vibration clips, the installed drives are absolutely fixed.

Short summary description Chieftec SH-01B-B-B Midi Tower Black:
This short summary of the Chieftec SH-01B-B-B Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec SH-01B-B-B, Midi Tower, PC, Black, 205 mm, 540 mm, 440 mm

Long summary description Chieftec SH-01B-B-B Midi Tower Black:
This is an auto-generated long summary of Chieftec SH-01B-B-B Midi Tower Black based on the first three specs of the first five spec groups.

Chieftec SH-01B-B-B. Form factor: Midi Tower, Type: PC, Product colour: Black. Width: 205 mm, Depth: 540 mm, Height: 440 mm. Internal drive bays: 6x 3.5", External drive bays: 3x 5.25", 1x 3.5", Optional fans: 1x 120mm, 4x 92mm

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Black
Ports & interfaces
Audio input
Yes
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
205 mm
Depth
540 mm
Height
440 mm
Weight
15 kg
Other features
Internal drive bays
6x 3.5"
External drive bays
3x 5.25", 1x 3.5"
Optional fans
1x 120mm, 4x 92mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 12:10:26
Uk has collected 3 expert reviews for Chieftec SH-01B-B-B Midi Tower Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W
(show image)
SH-01W-W-W-400 CASE Midi SH-01 W-W-W 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White
(show image)
SH-01W-W-W-OP CASE Midi SH-01 W-W-W, no PSU 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CASE Midi SH-01 B-B-SL, no PSU Midi Tower Black, Silver Chieftec CASE Midi SH-01 B-B-SL, no PSU Midi Tower Black, Silver
(show image)
SH-01B-B-SL-OP CASE Midi SH-01 B-B-SL, no PSU 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CASE Midi SH-01 B-B-SL Midi Tower Black, Silver 400 W Chieftec CASE Midi SH-01 B-B-SL Midi Tower Black, Silver 400 W
(show image)
SH-01B-B-SL-400 CASE Midi SH-01 B-B-SL 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CASE Midi SH-01 B-B-B Midi Tower Black 400 W Chieftec CASE Midi SH-01 B-B-B Midi Tower Black 400 W
(show image)
SH-01B-B-B-400 CASE Midi SH-01 B-B-B 0.00
(excl. VAT)
0 (incl. VAT)