location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CFT-700-14CS power supply unit 700 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFT-700-14CS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFT-700-14CS
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 08:58:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec CFT-700-14CS power supply unit 700 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 700 W
  • - 14 cm
  • - Black
Long product name Chieftec CFT-700-14CS power supply unit 700 W Black :
The long product name of Chieftec CFT-700-14CS power supply unit 700 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CFT-700-14CS, Super Series, 700W
More>>>
Chieftec CFT-700-14CS power supply unit 700 W Black:
The official description of Chieftec CFT-700-14CS power supply unit 700 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With an extreme silent 14cm fan which fulfil the latest high-end standard. The easy-to-handle "cable management" ensures that no unnecessary cables disturb the optimal air circulation within a chassis. This series is not only a Gamer's dream...

-PS2 Form factor.
-700 Watt Intel / AMD.
-EPS12V for Dual Processor Mainboards.
-ATX 12V 2.3 Specification.
-Cable management.
-All cables in 'net tube'.
-140mm silent fan 25~39 dB.
-'full range' input.
-active PFC (Power Factor Correction).
-AFC (Automatic Fanspeed Control).
-OVP (Over Voltage Protection).
-OCP (Over Current Protection).
-OTP (Over Temperature Protection).
-2x 6-pin + 2 x 8(6+2)-pin Express connectors for all powerful graphic cards (SLI / Crossfire).

Short summary description Chieftec CFT-700-14CS power supply unit 700 W Black:
This short summary of the Chieftec CFT-700-14CS power supply unit 700 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CFT-700-14CS, 700 W, 4 - 8 A, Semi-Modular, Black, 14 cm, +5V, +3.3V, +12V1, +12V2, +12V3, +12V4, -12V, +5VSB

Long summary description Chieftec CFT-700-14CS power supply unit 700 W Black:
This is an auto-generated long summary of Chieftec CFT-700-14CS power supply unit 700 W Black based on the first three specs of the first five spec groups.

Chieftec CFT-700-14CS. Total power: 700 W, Input current: 4 - 8 A. Cabling type: Semi-Modular. Product colour: Black, Fan diameter: 14 cm. Output voltage note: +5V, +3.3V, +12V1, +12V2, +12V3, +12V4, -12V, +5VSB, Dimensions (WxDxH): 154 x 15 x 85 mm, Maximum current: 30 A

Power
Total power *
700 W
Input current
4 - 8 A
Ports & interfaces
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
Yes
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Ports & interfaces
Floppy drive power connector
1
Cabling type
Semi-Modular
Design
Product colour
Black
Fan diameter
14 cm
Other features
Output voltage note
+5V, +3.3V, +12V1, +12V2, +12V3, +12V4, -12V, +5VSB
Dimensions (WxDxH)
154 x 15 x 85 mm
Maximum current
30 A
Power requirements
AC 100 - 240@47-63 Hz
Brand Image Product code Product Stock Price from
Chieftec CFT-600-14CS power supply unit 600 W ATX Blue Chieftec CFT-600-14CS power supply unit 600 W ATX Blue
(show image)
CFT-600-14CS CFT-600-14CS 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CFT-750-14CS power supply unit 750 W ATX Black Chieftec CFT-750-14CS power supply unit 750 W ATX Black
(show image)
CFT-750-14CS CFT-750-14CS 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CFT-650-14CS power supply unit 650 W ATX Black Chieftec CFT-650-14CS power supply unit 650 W ATX Black
(show image)
CFT-650-14CS CFT-650-14CS 0.00
(excl. VAT)
0 (incl. VAT)