location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASE Midi SH-01 W-W-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-01W-W-W-400
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - 400 W
  • - White
Long product name Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W :
The long product name of Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MidiTower Smart SH-01 400W White
More>>>
Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W:
The official description of Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The development of the H-class is dedicated to users, who see the Bigtower and Mediumtowers as too large from the dimension point-of-view, but at the same time they require sufficient ?installation freedom?. The chassis of the H-class are suitable for mATX, ATX, and EATX mainboards. The installation process of the external drives has been equally optimized, so that all chassis of the H-class are toolless. Owing to the patented anti-vibration clips, the installed drives are absolutely fixed.

Short summary description Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W:
This short summary of the Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CASE Midi SH-01 W-W-W, Midi Tower, PC, White, ATX, 400 W, 540 mm

Long summary description Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W:
This is an auto-generated long summary of Chieftec CASE Midi SH-01 W-W-W Midi Tower White 400 W based on the first three specs of the first five spec groups.

Chieftec CASE Midi SH-01 W-W-W. Form factor: Midi Tower, Type: PC, Product colour: White. Power supply: 400 W. Width: 540 mm, Depth: 205 mm, Height: 460 mm. Power supply type: ATX 2.0, Internal drive bays: 6x 3.5", External drive bays: 3x 5 1/4" 1x 3.5"

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
White
Supported motherboard form factors *
ATX
Power supply
Power supply
400 W
Ports & interfaces
Audio input
Yes
Audio output
Yes
Ports & interfaces
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
540 mm
Depth
205 mm
Height
460 mm
Other features
Power supply type
ATX 2.0
Internal drive bays
6x 3.5"
External drive bays
3x 5 1/4" 1x 3.5"
Optional fans
1x 120mm, 4x 92mm
Brand Image Product code Product Stock Price from
Chieftec SH-01B-B-B Midi Tower Black Chieftec SH-01B-B-B Midi Tower Black
(show image)
G0519 SH-01B-B-B 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CASE Midi SH-01 B-B-SL, no PSU Midi Tower Black, Silver Chieftec CASE Midi SH-01 B-B-SL, no PSU Midi Tower Black, Silver
(show image)
SH-01B-B-SL-OP CASE Midi SH-01 B-B-SL, no PSU 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CASE Midi SH-01 B-B-SL Midi Tower Black, Silver 400 W Chieftec CASE Midi SH-01 B-B-SL Midi Tower Black, Silver 400 W
(show image)
SH-01B-B-SL-400 CASE Midi SH-01 B-B-SL 0.00
(excl. VAT)
0 (incl. VAT)