location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CH-07B-R computer case Midi Tower Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH-07B-R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH-07B-R show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec CH-07B-R computer case Midi Tower Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - Black, Red
Long product name Chieftec CH-07B-R computer case Midi Tower Black, Red :
The long product name of Chieftec CH-07B-R computer case Midi Tower Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CH-07B-B, Dragon Series, Black/Red
More>>>
Chieftec CH-07B-R computer case Midi Tower Black, Red:
The official description of Chieftec CH-07B-R computer case Midi Tower Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A gamer’s dream!! Our popular Dragon Series is getting a new member, the new CH-07. This gaming chassis with its four pre-installed fans (1x 220mm and 3x 120mm) offers not only outstanding cooling but also holds enough space for an E-ATX mainboard. The ergonomic and smooth-lines coupled with patented and easy-to-use fastening clips for the ODD and HDD installation will make this gaming chassis a leading force.

Short summary description Chieftec CH-07B-R computer case Midi Tower Black, Red:
This short summary of the Chieftec CH-07B-R computer case Midi Tower Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CH-07B-R, Midi Tower, PC, Black, Red, ATX, 205 mm, 540 mm

Long summary description Chieftec CH-07B-R computer case Midi Tower Black, Red:
This is an auto-generated long summary of Chieftec CH-07B-R computer case Midi Tower Black, Red based on the first three specs of the first five spec groups.

Chieftec CH-07B-R. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Width: 205 mm, Depth: 540 mm, Height: 480 mm. Ventilation fan(s): 3x 120mm, 1x 220mm, Internal drive bays: 5/6x 3.5", External drive bays: 4x 5.25"

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Black, Red
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Audio output
No
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Weight & dimensions
Width
205 mm
Depth
540 mm
Height
480 mm
Weight
11 kg
Other features
Ventilation fan(s)
3x 120mm, 1x 220mm
Internal drive bays
5/6x 3.5"
External drive bays
4x 5.25"
Optional fans
1x 120mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:04:13
Uk has collected 12 expert reviews for Chieftec CH-07B-R computer case Midi Tower Black, Red and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
thinkcomputers.org
Updated:
2011-07-30 19:03:41
Chieftec is probably not a company everyones heard of, but did you know they do make some quality cases? We got a chance to check out their new Dragon Mid Tower case which comes equipped with a huge 220mm blue LED fan along with three other blue LED f...
Good Plenty of cooling, Looks pretty nice, especially in the dark, Fits larger hardware, Easy installation, Huge 220mm side panel blue LED fan...
Bad Cable management could be better, Small gap between hard drive cage and side panel...
Bottom line The Chieftec Dragon is an easy to use and great looking case. While it gives novices an easy installation it still allows more advanced installers to make the necessary adjustments to the case, with just about every part being able to be detached from...
90%
rwlabs.com
Updated:
2011-07-30 19:03:45
Computer cases have always been amongst my favorite parts of a computer since they are responsible of showing you what to expect from a system. So regular midi tower cases normally house low end machines, large full tower cases are what c...
Good Build Quality, Screw less Design, Spacious Interior, 4 PreInstalled LED Fans...
Bad PSU Position, Will Not Fit Tower Type CPU Coolers...
Bottom line The Dragon CH-07B is a new step by Chieftec in an effort to get deep into the Gamers market since none of their cases up until this day really came close to being the ideal one, mainly because of their design and lack of innovative feature...
0%
techpowerup.com
Updated:
2011-07-30 19:03:58
Chieftec has been in the business of manufacturing and designing cases for a very long time. With over 17 years of experience under their belt, we have come to expect and cherish the relentless quality and innovative design of their products. In recent...
Good Screwless aspects work very well, Plenty of space for large boards and graphic cards, Four LED fans included, Excellent construction quality well reinforced, 5.25 inch to 3.5 inch drive bay adapter should be included in latest shipments of the case, Dust...
Bad Looks may be too simple for some considering other gamer cases out there, Red version of the case much brighter than on the packaging, I/O cables quite short, Only simple antivibration measures within the case, No hole under the mainboard tray, Two top...
Bottom line The Chieftec Dragon is being marketed as a gamer case. That said, the overall looks of the case may just be a bit on the simple side, with too much - although hiqh quality - plastic used. The chassis quality is exceptional for modern steel enclosures...
80%
hardwaresecrets.com
Updated:
2011-07-30 19:04:02
Cases from Chieftec usually have a very “formal” looks and we were kind of surprised when we saw that Chieftec was going to release a case with more aggressive looks – by their standards, of course. Featuring four 120-mm fans and one big 220-mm fan, Dr...
Bottom line Chieftec Dragon is a mid-tower case targeted to the enthusiast that wants a mid-tower case with lots of fans and hard disk drive bays.Strong PointsFive fans (four 120-mm and one 220-mm).Side 220-mm fan that is really a 220-mm fan and not a 190-mm one.I...
0%
Bit-Tech.net
Updated:
2014-11-06 21:14:33
A lot of important things happened in 1999. The Euro was introduced as a valid currency, Boris Yeltsin resigned as the president of Russia, and NASA lost the Mars Climate Orbiter and the Mars Polar Lander. That was rather careless of them, we feel...
Bottom line Performance aside, we have a few gripes with the case: we’d have preferred better provision for cable management and quieter fans for a start. The build quality is juxtaposition of classic Chieftec super sturdiness and cost cutting. The plastic imit...
70%
Brand Image Product code Product Stock Price from
Chieftec CH-07B-B Midi Tower Black Chieftec CH-07B-B Midi Tower Black
(show image)
G0520 CH-07B-B 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CH-07B-B Midi Tower Black Chieftec CH-07B-B Midi Tower Black
(show image)
CH-07B-B-OP CH-07B-B 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CH-07B-B computer case Midi Tower Black Chieftec CH-07B-B computer case Midi Tower Black
(show image)
CH-07B-B CH-07B-B 0.00
(excl. VAT)
0 (incl. VAT)