Chieftec logo

Chieftec CFT-600-14CS power supply unit 600 W ATX Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49825
Info modified on:
26 Mar 2024, 08:58:02
Short summary description Chieftec CFT-600-14CS power supply unit 600 W ATX Blue:

Chieftec CFT-600-14CS, 600 W, 100 - 240 V, 8/4 A, 75%, Semi-Modular, ATX

Long summary description Chieftec CFT-600-14CS power supply unit 600 W ATX Blue:

Chieftec CFT-600-14CS. Total power: 600 W, AC input voltage: 100 - 240 V, Input current: 8/4 A. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Product colour: Blue. Output voltage note: +3.3V, +5V, +12V1, +12V2, +12V3, +12V4, -12V, +5Vsb, Dimensions (WxDxH): 150 x 160 x 86 mm, Maximum current: 30 A

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.