Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7340 PROJEKTOR XGA (1024x768) data projector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7340 PROJEKTOR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7404A001
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16678
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 22 Aug 2017 03:41:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LV-7340 PROJEKTOR XGA (1024x768) data projector :
The short editorial description of Canon LV-7340 PROJEKTOR XGA (1024x768) data projector

LV-7340 PROJEKTOR 1500 ANSI
More>>>

Canon LV-7340 PROJEKTOR XGA (1024x768) data projector:
The official marketing text of Canon LV-7340 PROJEKTOR XGA (1024x768) data projector as supplied by the manufacturer
Big on performance yet small in size. Using Canon's patented Turbo Bright System the LV7340 shines in the brightest of rooms.




Provides native XGA and compressed SXGA (below 1280x1024) resolutions for computer input and 800 TV lines.

Compact and smart in design, weighing 4kg the LV7340 is ideal for both mobile and desktop presentations.

Extremely high luminosity in a small size, (A4 file in foot print) the LV7340, using Turbo Bright, emits an amazing 1500 ANSI Lumens and a contrast ratio 350:1

Media Card Imager kit is an optional kit which enables the user to make presentations without the need for a lap top or PC. Using this kit images can be projected by attaching the Imager Box to the projector.

Plug and play features facilitate the use of digital cameras, videos, DVD's and various games consoles.

While small in size, the projector offers big features such as Digital Keystone Correction, lower fan noise of 37dBA and Automatic Multi-Scan System.

Turbo Bright System
Luminosity: 1300 / 1500 ANSI Lumens
XGA Resolution
Media Card Imager Kit (optional)
Compact size (A4 file in footprint) Portable 4kg
Digital Keystone Correction
Plug & Play
Simple smart operation
Stylish glacial blue and silver body
Short summary description Canon LV-7340 PROJEKTOR XGA (1024x768) data projector:
This short summary of the Canon LV-7340 PROJEKTOR XGA (1024x768) data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Canon LV-7340 PROJEKTOR, XGA (1024x768), 350:1, 800 lines, 85%, 200 W, UHP
Long summary description Canon LV-7340 PROJEKTOR XGA (1024x768) data projector :

Canon LV-7340 PROJEKTOR. Projector native resolution: XGA (1024x768), Contrast ratio (typical): 350:1, Horizontal resolution: 800 lines. Bulb power: 200 W, Lamp type: UHP. Focus: Auto, Digital zoom: 1.3x. Noise level: 37 dB, Vertical scan range: 50 - 100 Hz, Horizontal scan range: 15 - 100 kHz. Display diagonal: 2.29 cm (0.9")

This is an auto-generated long summary of Canon LV-7340 PROJEKTOR XGA (1024x768) data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Horizontal resolution
800 lines
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Lamps
Bulb power *
The power of the lamp, usually measured in watts (W).
200 W
Lamp type
UHP
Lens system
Focus
Auto
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1.3x
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
37 dB
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Vertical scan range
50 - 100 Hz
Performance
Horizontal scan range
15 - 100 kHz
Dot clock scanning frequency
140 MHz
Multimedia
Number of built-in speakers
1
Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
2.29 cm (0.9")
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
300 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
331.5 x 89.5 x 231.7 mm
Resolution
1024 x 768 pixels
X