"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","8679","","Canon","7404A001","8679","","Data Projectors","567","",""," LV-7340 PROJEKTOR","20221021101407","ICECAT","1","56908","https://images.icecat.biz/img/norm/high/8679-7056.jpg","2480x1638","https://images.icecat.biz/img/norm/low/8679-7056.jpg","https://images.icecat.biz/img/gallery_mediums/img_8679_medium_1480670338_1486_2323.jpg","https://images.icecat.biz/thumbs/8679.jpg","","","Canon LV-7340 PROJEKTOR data projector XGA (1024x768)","LV-7340 PROJEKTOR 1500 ANSI","Canon LV-7340 PROJEKTOR, XGA (1024x768), 350:1, 85%, 15 - 100 kHz, 50 - 100 Hz, Lamp","Canon LV-7340 PROJEKTOR. Projector native resolution: XGA (1024x768), Contrast ratio (typical): 350:1, Uniformity: 85%. Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focus: Auto, Digital zoom: 1.3x. Noise level: 37 dB, Dot clock scanning frequency: 140 MHz. Display diagonal: 2.29 cm (0.9"")","Big on performance yet small in size. Using Canon's patented Turbo Bright System the LV7340 shines in the brightest of rooms.\r\n\r\n\r\n \r\n\r\nProvides native XGA and compressed SXGA (below 1280x1024) resolutions for computer input and 800 TV lines.\r\n\r\nCompact and smart in design, weighing 4kg the LV7340 is ideal for both mobile and desktop presentations.\r\n\r\nExtremely high luminosity in a small size, (A4 file in foot print) the LV7340, using Turbo Bright, emits an amazing 1500 ANSI Lumens and a contrast ratio 350:1\r\n\r\nMedia Card Imager kit is an optional kit which enables the user to make presentations without the need for a lap top or PC. Using this kit images can be projected by attaching the Imager Box to the projector. \r\n\r\nPlug and play features facilitate the use of digital cameras, videos, DVD's and various games consoles.\r\n\r\nWhile small in size, the projector offers big features such as Digital Keystone Correction, lower fan noise of 37dBA and Automatic Multi-Scan System.\r\n\r\nTurbo Bright System\r\nLuminosity: 1300 / 1500 ANSI Lumens\r\nXGA Resolution\r\nMedia Card Imager Kit (optional)\r\nCompact size (A4 file in footprint) Portable 4kg\r\nDigital Keystone Correction\r\nPlug & Play\r\nSimple smart operation\r\nStylish glacial blue and silver body","https://images.icecat.biz/img/norm/high/8679-7056.jpg","2480x1638","","","","","","","","","","Projector","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 350:1","Uniformity: 85%","Horizontal scan range: 15 - 100 kHz","Vertical scan range: 50 - 100 Hz","Light source","Light source type: Lamp","Lamp type: UHP","Lamp power: 200 W","Lens system","Focus: Auto","Digital zoom: 1.3x","Features","Noise level: 37 dB","Dot clock scanning frequency: 140 MHz","Plug and Play: Yes","Multimedia","Number of built-in speakers: 1","Display","Display diagonal: 2.29 cm (0.9"")","Power","Power consumption (typical): 300 W","Weight & dimensions","Weight: 4 kg","Other features","Dimensions (WxDxH): 331.5 x 89.5 x 231.7 mm","Resolution: 1024 x 768 pixels","Horizontal resolution: 800 lines"