location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-526M Magenta Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-526M Magenta Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4542B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999670041
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 08:26:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-526M Magenta Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Produce documents with crisp and sharp text for professional results
  • - Benefit from reliability from genuine Canon ink
  • - Rely on the consistent quality of genuine Canon ink
Long product name Canon CLI-526M Magenta Ink Cartridge :
The long product name of Canon CLI-526M Magenta Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-526M Magenta Ink Cartridge
More>>>
Canon CLI-526M Magenta Ink Cartridge:
The official description of Canon CLI-526M Magenta Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 9ml Magenta ink is used for printing documents and photos. Combined with Canon photo paper it protects your photos from fading with ChromaLife100+ system.

Short summary description Canon CLI-526M Magenta Ink Cartridge:
This short summary of the Canon CLI-526M Magenta Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-526M Magenta Ink Cartridge, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Canon CLI-526M Magenta Ink Cartridge:
This is an auto-generated long summary of Canon CLI-526M Magenta Ink Cartridge based on the first three specs of the first five spec groups.

Canon CLI-526M Magenta Ink Cartridge. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iP4850/iP4950/iP6550/MG5150/MG5250/MG5350/MG6150/MG6250/MG8150/MG8250/MX885
Quantity per pack *
1 pc(s)
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Canon
Country of origin
Japan
Colour
Yes
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 30019UK ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 30019UK ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
30019UK 30019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
30018UK 30018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30017UK 30017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan
(show image)
30016UK 30016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30015UK ink cartridge 1 pc(s) Standard Yield Black MM 30015UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30015UK 30015UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30014UK ink cartridge 1 pc(s) Standard Yield Black MM 30014UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30014UK 30014UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
30019DK Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30018DK Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30017DK Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30016DK Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)