location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30018DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012129
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Standard Yield
  • - Brand compatibility: Canon
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield :
The long product name of MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 30018DK - Canon CLI-526Y 4543B001
More>>>
MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield:
The official description of MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM, Standard Yield, Yellow, 1 pc(s)

Long summary description MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM. Cartridge capacity: Standard Yield, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Printing colours *
Yellow
Brand compatibility *
Canon
Cartridge return & recycling
Yes
Quantity per box
80 pc(s)
Colour
Yes
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Package weight
80 g
Package type
Blister
Other features
Capacity cartridge
635 sheets
Case or master carton quantity
80 pc(s)
Approximate page yield (A4, colour)
635 pages
Archival storage life
2 year(s)
Quantity outer carton
80 pc(s)
Brand Image Product code Product Stock Price from
MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30017UK 30017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan
(show image)
30016UK 30016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30015UK ink cartridge 1 pc(s) Standard Yield Black MM 30015UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30015UK 30015UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30014UK ink cartridge 1 pc(s) Standard Yield Black MM 30014UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30014UK 30014UK 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 GY ink cartridge 1 pc(s) Original Grey Canon CLI-526 GY ink cartridge 1 pc(s) Original Grey
(show image)
4544B006 CLI-526 GY 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow
(show image)
4543B006 CLI-526 Y 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta
(show image)
4542B006 CLI-526 M 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan
(show image)
4541B010 CLI-526 C 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black
(show image)
4540B006 CLI-526 BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 C/M/Y Colour Ink Cartridge Multipack Canon CLI-526 C/M/Y Colour Ink Cartridge Multipack
(show image)
4541B009 CLI-526 C/M/Y Colour Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)