location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30019DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012136
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Standard Yield
  • - 5 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow :
The long product name of MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 30019DK - Canon PGI-525PGBK & CLI-526 Bundle
More>>>
MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
The official description of MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM, Standard Yield, Black, Cyan, Magenta, Yellow, 5 pc(s)

Long summary description MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM. Cartridge capacity: Standard Yield, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 5 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
5 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
374 pages
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Cartridge return & recycling
Yes
Quantity per box
50 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package weight
250 g
Package type
Blister
Other features
Capacity cartridge
635 sheets
Case or master carton quantity
50 pc(s)
Approximate page yield (A4, colour)
1700 pages
Archival storage life
2 year(s)
Quantity outer carton
50 pc(s)
Brand Image Product code Product Stock Price from
MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow MM 30018UK ink cartridge 1 pc(s) Standard Yield Yellow
(show image)
30018UK 30018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30017UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30017UK 30017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan MM 30016UK ink cartridge 1 pc(s) Standard Yield Cyan
(show image)
30016UK 30016UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30015UK ink cartridge 1 pc(s) Standard Yield Black MM 30015UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30015UK 30015UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30014UK ink cartridge 1 pc(s) Standard Yield Black MM 30014UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30014UK 30014UK 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 GY ink cartridge 1 pc(s) Original Grey Canon CLI-526 GY ink cartridge 1 pc(s) Original Grey
(show image)
4544B006 CLI-526 GY 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow
(show image)
4543B006 CLI-526 Y 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta
(show image)
4542B006 CLI-526 M 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan
(show image)
4541B010 CLI-526 C 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black
(show image)
4540B006 CLI-526 BK 0.00
(excl. VAT)
0 (incl. VAT)