location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation 420 2TB + BX650CI-GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS420D0202-EU + BX650CI-GR show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Black
  • - Total installed storage capacity: 2 TB Number of storage drives supported: 2 HDD
  • - Marvell Armada 370 1.2 GHz
  • - 0.5 DDR3
  • - Ethernet LAN
  • - Cooling type: Active
  • - 48 W
Long product name Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370 :
The long product name of Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LinkStation 420 series: Network Attached Storage, 2TB + BX650CI-GR
More>>>
Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370:
The official description of Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo Technology’s new LinkStation 420 series is the next generation two bay NAS: ready for your data storage tasks with easy setup, a new intuitive interface, and a free personal cloud for remote access from anywhere via web browsers or smart devices. Buffalo’s new LinkStation™ has the latest CPU with a new generation CPU core for noticeably improved performance that delivers transfer speeds up to 100MB/s! The LinkStation™ 420 series can be configured in RAID 0 for performance or RAID 1 for redundant storage as part of a back-up solution.

Not only will users be impressed with the speed of Buffalo’s new LinkStation™ 420, they will also appreciate our new intuitive interface. With quick and direct access to settings, and optimized content presentation, the LinkStation™ 420 smoothly guides users through easy set up and administration. From the default landing page users will find quick links and toggles to commonly used features which have better wizards, explanations, and graphics; and suddenly, NAS administration is no longer the chore it once was!

New NAS users will appreciate consolidating their media files and data in one central location; and current NAS users will appreciate faster transfer speeds, expanded capacity, and more features. All users will appreciate Buffalo’s free personal cloud for remote access via smart devices or web browsers keeping all your data at your fingertips no matter where you are. Buffalo Technology’s LS420 series is available fully populated with 2, 4, 6, or 8TB capacity.

Short summary description Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370:
This short summary of the Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370 data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation 420 2TB + BX650CI-GR, NAS, Marvell, Armada 370, 2 TB, Black

Long summary description Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370:
This is an auto-generated long summary of Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370 based on the first three specs of the first five spec groups.

Buffalo LinkStation 420 2TB + BX650CI-GR. Total installed storage capacity: 2 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP. Cooling type: Active, Product colour: Black

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
No
Storage drives installed *
Yes
Total installed storage capacity *
2 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Marvell
Processor model *
Armada 370
Processor frequency *
1.2 GHz
Number of processors installed
1
Memory
Internal memory type
DDR3
Internal memory *
0.5 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Supported network protocols
TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Design
Cooling type *
Active
Product colour
Black
Design
LED indicators
Yes
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Management protocols
HTTP/HTTPS
Web-based management
Yes
Built-in BitTorrent client
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Bundled software
TimeMachine
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Power
Power supply unit (PSU) capacity
48 W
Number of power supply units
1
Redundant power supply (RPS) support
No
Power consumption (typical)
26 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
87 mm
Depth *
205 mm
Height *
128 mm
Weight
2.4 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-11-16 01:27:41
Uk has collected 21 expert reviews for Buffalo LinkStation 420 2TB + BX650CI-GR NAS Ethernet LAN Black Armada 370 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
uk.hardware.info
Updated:
2014-11-16 01:27:41
NAS devices are the all-in-one kitchen appliance, the jack of all trades of the home network. They can do one thing, they can do many things, and often you don't even need all of the features. While it's great to own a £350 top-of-the-line model, it doe...
0%
techradar.com
Updated:
2014-11-16 01:27:41
If you're looking for a smaller network storage device, Buffalo's two-drive LinkStation 420 offers a number of the features from the TeraStation range in a much smaller enclosure, and for a much smaller price. If you want centralised storage and backup (...
Good Good file performance Defaults to simple admin interface but advanced options are available Compact design USB sharing...
Bad Few expansion ports Fiddly power switch and flimsy drive cages RAID 0 by default Cryptic flashing LED error codes...
Bottom line The appeal of the LinkStation 420 is that it's small, simple and speedy. We only saw the 100MB/s file transfer speed Buffalo claims when reading files; writing files is about half the speed, but that's still good for a NAS driven by a single-core ARM chip...
80%
techradar.com/au/
Updated:
2014-11-16 01:27:41
If you're looking for a smaller network storage device, Buffalo's two-drive LinkStation 420 offers a number of the features from the TeraStation range in a much smaller enclosure, and for a much smaller price.If you want centralised storage and backup (fo...
Good Good file performance Defaults to simple admin interface but advanced options are available Compact design USB sharing...
Bad Few expansion ports Fiddly power switch and flimsy drive cages RAID 0 by default Cryptic flashing LED error codes...
Bottom line The appeal of the LinkStation 420 is that it's small, simple and speedy. We only saw the 100MB/s file transfer speed Buffalo claims when reading files; writing files is about half the speed, but that's still good for a NAS driven by a single-core ARM chi...
80%
tweaktown.com
Updated:
2014-11-16 01:27:41
Recently, Buffalo announced the launch of the LinkStation 400 series. Delivering 2TB - 8TB of storage capacity, the LinkStation is a plug-n-play solution for those that want easy to setup network storage. The features don't end there though, Buffalo offe...
Bottom line The newest addition to the LinkStation family offers great flexibility with a unit that comes in a plug-n-play form factor. This time around Buffalo came in focused on a high performance solution, and I must say they delivered, with the LinkStation comin...
0%
tomshardware.co.uk
Updated:
2014-12-05 03:49:06
Are you looking for an entry-level NAS system and don't have the spare parts to roll your own? Buffalo's LinkStation 420 uses a fairly basic platform, and we have a few critiques, but it's otherwise a simple and affordable storage solution for the home...
Bottom line After testing the latest and greatest day in and day out, it's hard to get amped up about mainstream hardware. Really, Buffalo's LinkStation 420 satisfies any expectation you might have of a basic network-attached storage device. It's attractive enough, i...
0%
tomshardware.com
Updated:
2014-11-16 01:27:41
Are you looking for an entry-level NAS system and don't have the spare parts to roll your own? Buffalo's LinkStation 420 uses a fairly basic platform, and we have a few critiques, but it's otherwise a simple and affordable storage solution for the home...
Bottom line After testing the latest and greatest day in and day out, it's hard to get amped up about mainstream hardware. Really, Buffalo's LinkStation 420 satisfies any expectation you might have of a basic network-attached storage device. It's attractive enough, i...
0%
booredatwork.com
Updated:
2014-11-16 01:27:41
The Buffalo LinkStation 420 has got to be one of the easiest NAS setups I have ever used. Retailing at $279 for the 2TB variant. What you have is a network storage solution that is pretty much a plug and play setup for Windows 8 user. Simply connect it to...
0%
smallnetbuilder.com
Updated:
2014-11-16 01:27:41
When the little Buffalo Linkstation 420 showed up at my doorstep, the first thing I noticed was it is compact and very lightweight. I received the 2 TB version, but the 420 also comes in 4, 6 and 8 GB diskful configurations. While I didn't objectively mea...
Good Good performance, Cloud integration with Flickr, EyeFi and WebAccess Connect, Good value...
Bad Still doesn't support rsync to nonBuffalo products, One USB 2.0 port, Unhelpful error codes, No logging...
Bottom line This time around, Buffalo seems to have really kept their eye on performance. The Linkstation 420 has pretty good performance, especially when compared to previous Buffalo models we've looked at. It even currently holds the top position in the RAID 1 File...
0%