location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon AVR-4520 150 W 7.1 channels Surround 3D Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVR-4520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVR4520BKE2 show
Show alternative article codes used in the online market place
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Denon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Denon AVR-4520 150 W 7.1 channels Surround 3D Silver :
The long product name of Denon AVR-4520 150 W 7.1 channels Surround 3D Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVR-4520 - 150W, 8 ohm, 20Hz - 20kHz
More>>>
Short summary description Denon AVR-4520 150 W 7.1 channels Surround 3D Silver:
This short summary of the Denon AVR-4520 150 W 7.1 channels Surround 3D Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Denon AVR-4520, 150 W, 7.1 channels, Surround, 190 W, 200 mV, 47000 Ω

Long summary description Denon AVR-4520 150 W 7.1 channels Surround 3D Silver:
This is an auto-generated long summary of Denon AVR-4520 150 W 7.1 channels Surround 3D Silver based on the first three specs of the first five spec groups.

Denon AVR-4520. Power output per channel (20-20KHz@8 Ohm): 150 W, Audio output channels: 7.1 channels, Receiver type: Surround. Connectivity technology: Wired. Audio formats supported: AAC, FLAC, MP3, WMA. Supported radio bands: AM, FM, FM band range: 87.5 - 108 MHz. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (typical): 780 W

Source Testseek summary Average rating
Reviews
Updated:
2013-12-15 07:39:15
Uk has collected 12 expert reviews for Denon AVR-4520 150 W 7.1 channels Surround 3D Silver and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
whathifi.com
Updated:
2013-12-15 07:39:09
The AVR-4520 is Denon's top-of-the-range AV receiver - and it's an impressive statement from a company with arguably unrivalled pedigree in this market. Denon has led the way at every price level at one time or another in recent years – and the 4520 will...
Good Thorough connectivity, 4K upscaling, AirPlay, DLNA, Spotify, Solid, cohesive sound...
Bad Rivals sound bigger, Could do with more attack and excitement...
Bottom line There's a huge amount to enjoy here. An exhaustive spec gives you everything you'd expect in an AV receiver and much more, coupled with a cohesive, engaging and easy-to-enjoy character. Only a little excitement and scale is missing compared with its peer...
80%
homecinemachoice.com
Updated:
2013-12-15 07:39:12
Somewhat dispensing with the preamble, Denon's AVR-4520 takes the AV receiver market by the scruff of the fascia and gives it a good shake. This flagship model does cost a significant chunk of money but it is one of the most flexible, well-featured and cl...
Good Superbly balanced sound, 11channel DTS Neo:X output, Ethernet switching, excellent features and setup wizard...
Bad No asynchronous USB input, control app lacks pizazz compared to some...
100%
avforums.com
Updated:
2014-03-21 03:07:30
Over the years Denon has made a name for itself producing some impressively specified, and seriously expensive, AV receivers. Sadly the decline of the AVR market and the tendency for technology to evolve so quickly (HDMI, lossless audio, 3D, streaming and...
Good Excellent sound quality, Comprehensive connections, Impressive video processing, Solid build quality, Flexible setup and configuration, Well designed and user friendly menus, Great remote app...
Bad None...
90%