location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha CD-N500 HiFi CD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-N500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD-N500BL show
Show alternative article codes used in the online market place
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yamaha CD-N500 HiFi CD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HiFi CD player
  • - MP3 playback CD-R playback CD-RW playback
  • - Black
Long product name Yamaha CD-N500 HiFi CD player Black :
The long product name of Yamaha CD-N500 HiFi CD player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD, CD-R/RW/DA (MP3, WMA), 2 Hz-20 kHz, USB, Ethernet, 28W, 5.25 kg, Black
More>>>
Short summary description Yamaha CD-N500 HiFi CD player Black:
This short summary of the Yamaha CD-N500 HiFi CD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha CD-N500, 5.25 kg, Black, HiFi CD player

Long summary description Yamaha CD-N500 HiFi CD player Black:
This is an auto-generated long summary of Yamaha CD-N500 HiFi CD player Black based on the first three specs of the first five spec groups.

Yamaha CD-N500. Signal-to-Noise Ratio (SNR): 110 dB, Bit rate: 16, 24, Total Harmonic Distortion (THD): 0.003%. Device type: HiFi CD player, Product colour: Black, Playback disc types: CD-R, CD-RW. Power consumption (typical): 28 W. Weight: 5.25 kg, Depth: 313.3 mm, Height: 96 mm. Dimensions (WxDxH): 435 x 313.3 x 96 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 18:23:53
Uk has collected 6 expert reviews for Yamaha CD-N500 HiFi CD player Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%