location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation 320GB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MiniStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320GB MiniStation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PX320U2/BK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo MiniStation 320GB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 2.5"
  • - Maximum data transfer rate: 480 Mbit/s
  • - Black
Long product name Buffalo MiniStation 320GB external hard drive Black :
The long product name of Buffalo MiniStation 320GB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320GB MiniStation Metro Portable USB 2.0 HDD
More>>>
Buffalo MiniStation 320GB external hard drive Black:
The official description of Buffalo MiniStation 320GB external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo's MiniStation Metro Portable Hard Drive is a compact, lightweight storage solution that comes equipped with Buffalo’s BumperBody™ shock absorbers that surround the hard drive inside a sturdy body that also has rubberized protectors on the outside.

The integrated Flex Connect USB cable ensures that you never lose your cable again. Optionally, you can turn on the integrated hardware encryption feature to automatically encrypt the data on your drive. EZ-Logon ensures that you enter your password only once.

Store, back up and transport digital files without taking up space on your computer. Packed with hardware and many features, the MiniStation Metro is your ultimate passport to storage portability and power!

Short summary description Buffalo MiniStation 320GB external hard drive Black:
This short summary of the Buffalo MiniStation 320GB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation 320GB, 320 GB, 2.5", Black

Long summary description Buffalo MiniStation 320GB external hard drive Black:
This is an auto-generated long summary of Buffalo MiniStation 320GB external hard drive Black based on the first three specs of the first five spec groups.

Buffalo MiniStation 320GB. HDD capacity: 320 GB, HDD size: 2.5". Product colour: Black

Hard drive
HDD size *
2.5"
HDD capacity *
320 GB
Type
HDD
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
Card reader integrated
No
Features
Product colour *
Black
Power
Bus powered *
USB
Bus power
5 V
Power consumption (typical)
2.5 W
Weight & dimensions
Weight *
241 g
Other features
Integrated USB cable
Yes
USB 2.0 ports quantity
1
USB required
Yes
HDD number of heads
1
Interface type
USB 2.0 / 1.1
Internal
No
Mac compatibility
Yes
Compatible operating systems
Win Vista, XP, 2000 Mac 10.4 +
Dimensions (WxDxH)
134.6 x 91.4 x 20.3 mm