location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT5000Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT5000Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766748780
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Extra (Super) High Yield
  • - Colour ink page yield: 5000 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Brother
Long product name Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow :
The long product name of Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra High Yellow Ink Yield Approx. 5,000 pages
More>>>
Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow:
The official description of Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour Inkjet Multi-Function Centres
Brother Colour Inkjet MFCs are the perfect technology for your home and office. The range allows you to colour scan, copy, print and fax from one compact unit designed for your use. Eliminating the frustration of having to throw away unused inks, Brother's colour inkjet machines have separate ink cartridges for each colour. All you have to do is replace the empty cartridge - reducing waste and cost.

Quoted yields are extrapolated based on brother original methodology using Test Patterns ISO/IEC 24712

Benefits of Using Genuine Brother Ink Cartridges?
Specially Formulated Ink for Smooth Printing
Brother ink is specially formulated to achieve the right fluidity to flow through critical points of the print head with ease. This ensures a balanced distribution of ink on the page, resulting in a more optimal balance of colours.

Short summary description Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow:
This short summary of the Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BT5000Y, Extra (Super) High Yield, Yellow, Pigment-based ink, 5000 pages

Long summary description Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow:
This is an auto-generated long summary of Brother BT5000Y ink cartridge Original Extra (Super) High Yield Yellow based on the first three specs of the first five spec groups.

Brother BT5000Y. Colour ink type: Pigment-based ink, Cartridge capacity: Extra (Super) High Yield, Colour ink page yield: 5000 pages, Printing colours: Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
DCPT300, DCPT500W, DCPT700W, MFCT800W, DCPT510W, DCPT710W, MFCT810W, MFCT910DW
Colour ink cartridges quantity
1
Colour ink page yield *
5000 pages
Type *
Original
Features
Cartridge capacity
Extra (Super) High Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Brother
OEM code
BT5000Y
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)