Brother logo

Brother DCP-T310 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250636
Info modified on:
14 Mar 2024, 19:48:17
Short summary description Brother DCP-T310 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:

Brother DCP-T310, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Black

Long summary description Brother DCP-T310 multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm:

Brother DCP-T310. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.