location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-T700W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-T700W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502640516 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Colour copying Colour scanning
  • - Brother iPrint & Scan
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 8.3 kg
Warranty: 1 year
Long product name Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi :
The long product name of Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-T700W - 6000 x 1200 dpi, 27 ppm, 11 ipm, A4-A6, USB 2.0, LCD, 50dB
More>>>
Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
The official description of Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceeding Low Running Costs
Enjoy low running cost with exceedingly affordable ultra-high 6000 page-yield# ink bottles. Reduce ink wastage with individual ink bottle refill system that allows you to replace only the colours you need. Plus, easily produce 2-up and 4-up on a single sheet. This saves paper when viewing drafts or layouts.

#Refers to black ink. Colour ink: 5000 page-yield. Approx. yields are extrapolated based on Brother original methodology using Test Patterns ISO/IEC 24712. Approx. yields are not based on ISO/IEC 24711.

Easy Ink Refilling
Refilling is easily done in 3 simple steps, thanks to easily accesible ink tank at the front.

Minimise Ink Spillage
Smart design allows for ink refilling at an optimised 45⁰ refilling angle. This minimises ink leakage and takes the hassle out of refilling.

Save Space and Convenient
Designed with embedded front-access ink tank and see-through cover, Brother's Refill Tank System saves space effectively, and makes it easy to check how much ink is left.

Convenient Scanning of Multi-Page Documents
The Automatic Document Feeder (ADF) allows unattended scanning and copying of multi-page documents quickly and easily, complementing our Multi-Function Centre (MFC)'s stack and sort capabilities for added convenience.

Improve Productivity
Featuring high print speeds of 11/6ipm* , time is saved when there are large volume printing tasks. Users can utilise their time more efficiently instead of waiting for their printouts. Furthermore, with paper input of up to 100 sheets, users avoid having to refill paper tray too frequently.
*ISO/IEC 24734. Click here to find out more about Brother print speed.

Save Time
Enjoy convenience of less-frequent ink purchases with ultra high-yield ink bottles. Plus, save valuable time as you can still print in black even if colour runs out.

Simplify the Way You Work
Save resources and share your multi-function centre across your wireless network. In addition, with the free iPrint&Scan app, you can now print directly from or scan documents straight to mobile devices within the same net work domain.

Professional Quality
Our colour inkjet series deliver consistent and high quality results with sharp images and crisp text. Our Multi-Function Centres offer unique colour enhancement designed to optimise your color prints with true to life colours. Brother black pigment ink* will provide you with sharp text printing on standard paper. It is water resistant so it won't smudge. You get consistently sharp text every time.

Short summary description Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
This short summary of the Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-T700W, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, A4, Black

Long summary description Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-T700W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (ISO/IEC 24734) mono
11 ipm
Print speed (ISO/IEC 24734) colour
6 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, Image
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
50 - 1000 pages per month
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6, 5x7"
Custom media width
148 - 215.9 mm
Paper handling
Custom media length
148 - 355.6 mm
Auto Document Feeder (ADF) media weight (imperial)
7.71 - 10.9 kg (17 - 24 lbs)
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, SSID, WPA-AES, WPA-PSK, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS / NetBIOS name resolution, DNS Resolver, mDNS, LLMNR response, LPR / LPD, Custom Raw Port / Port9100, FTP Server, SNMP v1 / v2c, TFTP server, ICMP, Web Services (Print / Scan)
Mobile printing technologies
Brother iPrint & Scan
Performance
Card reader integrated
No
Internal memory *
64 MB
Sound pressure level (copying)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Display number of characters
16
Power
Power consumption (copying)
16 W
Power consumption (ready)
2.5 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Mobile operating systems supported
Android, Windows Phone, iOS
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
435 mm
Depth
374 mm
Height
180 mm
Weight
8.3 kg
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:14
Uk has collected 10 expert reviews for Brother DCP-T700W multifunction printer Inkjet A4 6000 x 1200 DPI 27 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%