location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marking 2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8209153
Category:
Pens used to make a permanent mark on surfaces, such as CDs and DVDs.
Permanent Markers Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 08:42:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s) :
The long product name of BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bullet tip, 1.7 mm, PVC free, 12 pcs
More>>>
Short summary description BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s):
This short summary of the BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BIC Marking 2000, Black, Bullet tip, Black, 1.7 mm, Alcohol-based ink, 145 mm

Long summary description BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s):
This is an auto-generated long summary of BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s) based on the first three specs of the first five spec groups.

BIC Marking 2000. Writing colours: Black, Tip type: Bullet tip, Product colour: Black. Package width: 145 mm, Package depth: 66 mm, Package height: 85 mm

Brand Image Product code Product Stock Price from
BIC

BIC Marking 2300 permanent marker Chisel tip Red 12 pc(s)
(show image)
820924 Marking 2300 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2000 permanent marker Bullet tip Black, Blue, Green, Red 4 pc(s)
(show image)
820911 Marking 2000 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking Onyx 1482 permanent marker Bullet tip Blue 12 pc(s)
(show image)
841821 Marking Onyx 1482 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking Onyx 1482 permanent marker Bullet tip Black 12 pc(s)
(show image)
841820 Marking Onyx 1482 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2300 permanent marker Chisel tip Blue 12 pc(s)
(show image)
820925 Marking 2300 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s)
(show image)
820922 Marking 2300 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Chisel Tip permanent marker
(show image)
820926 Chisel Tip 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 2000 permanent marker
(show image)
820915 2000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)