location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marking 2300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
820922
Category:
Pens used to make a permanent mark on surfaces, such as CDs and DVDs.
Permanent Markers Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s) :
The long product name of BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.3/3.1 mm, Chisel tip, PVC free, 4 pcs
More>>>
Short summary description BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s):
This short summary of the BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

BIC Marking 2300, Black, Blue, Green, Red, Chisel tip, Multicolour, 3.1 mm, 5.3 mm, Alcohol-based ink

Long summary description BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s):
This is an auto-generated long summary of BIC Marking 2300 permanent marker Chisel tip Black, Blue, Green, Red 4 pc(s) based on the first three specs of the first five spec groups.

BIC Marking 2300. Writing colours: Black, Blue, Green, Red, Tip type: Chisel tip, Product colour: Multicolour. Package width: 145 mm, Package depth: 66 mm, Package height: 85 mm

Brand Image Product code Product Stock Price from
BIC

BIC Marking 2300 permanent marker Chisel tip Red 12 pc(s)
(show image)
820924 Marking 2300 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2000 permanent marker Bullet tip Black 12 pc(s)
(show image)
8209153 Marking 2000 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2000 permanent marker Bullet tip Black, Blue, Green, Red 4 pc(s)
(show image)
820911 Marking 2000 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2300 permanent marker Chisel tip Blue 12 pc(s)
(show image)
820925 Marking 2300 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2000 permanent marker Bullet tip Red 12 pc(s)
(show image)
820913 Marking 2000 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Marking 2000 permanent marker Bullet tip Blue 12 pc(s)
(show image)
820914 Marking 2000 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Chisel Tip permanent marker
(show image)
820926 Chisel Tip 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC 2000 permanent marker
(show image)
820915 2000 0.00
(excl. VAT)
0 (incl. VAT)